Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies BTS133 E3045A
BTS133 E3045A
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH N-CHAN 1:1 TO220-3
Manufacturer:
Infineon Technologies
Datasheet:
BTS133 E3045A Datasheet
History Price: Obsolete
In Stock: 14240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BTS133 E3045A Specification
Specification
Part No
BTS133 E3045A
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
HITFET
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
60V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
7A
Rds On (Typ)
40mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PG-TO220-3-5
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
BTS133 E3045A PDF Datasheet
BTS133 E3045A Datasheet
Click and Download: BTS133 E3045A Datasheet
BTS133 E3045A Related Parts
BTS117
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220-3
BTS117 E3045A
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220-3
BTS117AKSA1
Infineon Technologies
IC PWR SWITCH
BTS117BKSA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220-3
BTS117E3044A
Infineon Technologies
AUTOMOTIVELOW-SIDE SWITCH
BTS117E3044ANTMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220-3
BTS117E3045A
Infineon Technologies
AUTOMOTIVELOW-SIDE SWITCH
BTS117TCBUMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO263-3
BTS118DATMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
BTS118DNT
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
BTS133
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 TO220-3
BTS133AKSA1
Infineon Technologies
IC PWR SWITCH
BTS133 E3045A Compare Parts
BTS133 E3045A vs BTS824R
BTS133 E3045A vs BTS740S2XUMA1
BTS133 E3045A vs BTS737S3
BTS133 E3045A vs BTS736L2
BTS133 E3045A vs BTS730XUMA1
BTS133 E3045A vs BTS730CT
BTS133 E3045A vs BTS728L2
BTS133 E3045A vs BTS726L1
BTS133 E3045A vs BTS724GXUMA1
BTS133 E3045A vs BTS723GWXUMA1
BTS133 E3045A vs BTS723GWNT
BTS133 E3045A vs BTS721L1XUMA1
BTS133 E3045A vs BTS721L1T
BTS133 E3045A vs BTS72004EPAXUMA1
BTS133 E3045A vs BTS72002EPCXUMA1
BTS133 E3045A vs BTS72002EPAXUMA1
BTS133 E3045A vs BTS716GXUMA1
BTS133 E3045A vs BTS716GT
BTS133 E3045A vs BTS716GNT
BTS133 E3045A vs BTS716GBXUMA1
BTS133 E3045A vs BTS716GBNT
BTS133 E3045A vs BTS712N1XUMA1
BTS133 E3045A vs BTS712N1NT
BTS133 E3045A vs BTS71202EPAXUMA1
BTS133 E3045A vs BTS711L1XUMA1
BTS133 E3045A vs BTS711L1NT
BTS133 E3045A vs BTS710336ESPXUMA1
BTS133 E3045A vs BTS70902EPLXUMA1
BTS133 E3045A vs BTS70802EPAXUMA1
BTS133 E3045A vs BTS707
BTS133 E3045A vs BTS70502EPLXUMA1
BTS133 E3045A vs BTS70402EPAXUMA1
BTS133 E3045A vs BTS70401EPZXUMA1
BTS133 E3045A vs BTS70401EPAXUMA1
BTS133 E3045A vs BTS70302EPAXUMA1
BTS133 E3045A vs BTS70202EPAXUMA1
BTS133 E3045A vs BTS70122EPAXUMA1
BTS133 E3045A vs BTS70121EPAXUMA1
BTS133 E3045A vs BTS70102EPAXUMA1
BTS133 E3045A vs BTS70101EPAXUMA1
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.