☰
BU2090
BU2090
Obsolete
Description:  IC DRIVER 1/0 16DIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU2090 Datasheet
History Price: Obsolete
In Stock: 6000
BU2090 vs BU2050F-E2
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Driver
Driver
Protocol
-
-
Number of Drivers/Receivers
1/0
8/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
2.7V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-25 ℃ ~ 75 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-DIP
14-SOP