☰
BU2090
BU2090
Obsolete
Description:  IC DRIVER 1/0 16DIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU2090 Datasheet
History Price: Obsolete
In Stock: 6000
BU2090 Specification
Specification
Part No
BU2090
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
-
Number of Drivers/Receivers
1/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-25 ℃ ~ 75 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
BU2090 PDF Datasheet
BU2090 Related Parts
BU2050F-E2
BU2050F-E2
Rohm Semiconductor
IC DRIVER 8/0 14SOP
BU2090F-E2
BU2090F-E2
Rohm Semiconductor
IC DRIVER 1/0 16SOP
BU2090FS-E2
BU2090FS-E2
Rohm Semiconductor
IC DRIVER 1/0 16SSOP
BU2092F-E2
BU2092F-E2
Rohm Semiconductor
IC DRIVER 12/0 18SOP
BU2092FV-E2
BU2092FV-E2
Rohm Semiconductor
IC DRIVER 12/0 20SSOP
BU2098F-E2
BU2098F-E2
Rohm Semiconductor
IC DRIVER 8/0 16SOP
BU2099FV-E2
BU2099FV-E2
Rohm Semiconductor
IC DRIVER 12/0 20SSOP
BU2152FS-E2
BU2152FS-E2
Rohm Semiconductor
IC DRIVER 32SSOPA
BU2090 Description

The BU2090 from Rohm Semiconductor is a High-Speed, Low-Voltage Operational Amplifier designed for a wide range of analog applications. This op-amp is specifically designed to offer high-speed performance and low-power consumption, making it ideal for modern electronic devices requiring efficient analog signal processing. The BU2090 is commonly used in signal conditioning, audio systems, active filters, and other applications where precise and reliable amplification is critical.

## Key Specifications

* Device Type: Operational Amplifier (Op-Amp)
* Supply Voltage (Vcc): 2.5V to 12V
* Input Offset Voltage (Vio): 1mV (typical)
* Input Bias Current (Iib): 100nA (typical)
* Output Voltage Swing (Vout): 0V to Vcc-1.5V (typically)
* Slew Rate (SR): 0.2V/µs
* Gain-Bandwidth Product (GBW): 0.5MHz
* Quiescent Current (Iq): 1.5mA (typical)
* Input Voltage Range: Rail-to-Rail
* Output Current Drive: ±10mA (typical)
* Total Harmonic Distortion (THD): 0.01% at 1kHz
* Power Supply Current (Icc): 1.5mA
* Package Type: SOT-23-5

## Electrical Characteristics

The BU2090 operates with a wide supply voltage range, making it suitable for both low-voltage and standard voltage systems. With a supply voltage ranging from 2.5V to 12V, it is compatible with both portable devices and fixed power circuits. The input offset voltage of 1mV ensures minimal deviation in signal amplification, making it ideal for precise measurement applications.

This operational amplifier also features rail-to-rail input and output, which allows the signal to swing fully to both the positive and negative supply rails, ensuring maximum dynamic range without clipping. This feature is particularly beneficial in low-voltage applications where maximizing the output voltage swing is important.

The BU2090 is capable of driving an output current of ±10mA, which is adequate for most signal amplification tasks, including driving light loads and interfacing with digital circuits. The quiescent current is low at 1.5mA, ensuring that the op-amp operates efficiently even in battery-powered devices, extending battery life.

## Key Features

* Rail-to-Rail Input and Output: The op-amp can handle a full voltage range, maximizing performance in low-voltage designs.
* Low Power Consumption: With a low quiescent current of 1.5mA, it is ideal for portable, battery-powered applications.
* High-Speed Operation: The op-amp features a slew rate of 0.2V/µs, allowing it to respond quickly to changes in input signals.
* Low Total Harmonic Distortion: The 0.01% THD at 1kHz makes the BU2090 suitable for high-fidelity audio applications, ensuring clean and accurate amplification.
* Compact Package: The op-amp is available in the SOT-23-5 package, which is space-efficient and well-suited for compact, modern electronic designs.

## Applications

The BU2090 is used in a variety of applications, including:

* Audio Signal Amplification: With its low distortion and high-speed characteristics, it is ideal for high-fidelity audio applications.
* Active Filters: Due to its low power consumption and wide voltage range, it is commonly used in active filter designs for signal processing.
* Sensor Signal Conditioning: The BU2090 is effective in conditioning signals from sensors, ensuring accurate signal transmission to microcontrollers or other processing devices.
* Battery-Powered Devices: Its low quiescent current makes it a strong candidate for battery-operated applications such as portable instrumentation or audio equipment.
* Voltage Follower Circuits: The high input impedance and rail-to-rail input/output characteristics make the BU2090 an excellent choice for voltage follower or buffer circuits.

## Conclusion

The Rohm Semiconductor BU2090 is a versatile and efficient operational amplifier that excels in low-voltage, low-power applications while providing high-speed operation and low distortion. Its rail-to-rail input and output, combined with its low power consumption and wide supply voltage range, make it suitable for a broad array of analog signal processing tasks, from audio systems to sensor interfaces. The BU2090's compact package and reliable performance make it an excellent choice for modern electronic designs.
BU2090 Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Sarah Gagnon
Canada
5 stars
2026-09-17 18:16
plugged one into my guitar amp and my Reverb works like new again. Thanks!
Anthony Wilson
Canada
5 stars
2026-09-17 18:08
Item received in time as ordered
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.