☰
BU2365FV-E2
BU2365FV-E2
Not For New Designs
Description:  IC CLOCK GEN W/VCXO SSOP-B24
Manufacturer:  Rohm Semiconductor
Datasheet:   BU2365FV-E2 Datasheet
History Price: $3.48000
In Stock: 1120
BU2365FV-E2 vs BU2394KN-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Audio Video Equipment for DVD Players
Digital Cameras
Input
Crystal
Crystal
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:7
1:3
Differential - Input:Output
No/No
No/No
Frequency - Max
54MHz
135MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-10 ℃ ~ 70 ℃
-5 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-LSSOP (0.220", 5.60mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
24-SSOP-B
VQFN020V4040