☰
BU2365FV-E2
BU2365FV-E2
Not For New Designs
Description:  IC CLOCK GEN W/VCXO SSOP-B24
Manufacturer:  Rohm Semiconductor
Datasheet:   BU2365FV-E2 Datasheet
History Price: $3.48000
In Stock: 44380
BU2365FV-E2 Specification
Specification
Part No
BU2365FV-E2
Category
Clock/Timing - Application Specific
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Audio Video Equipment for DVD Players
Input
Crystal
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:7
Differential - Input:Output
No/No
Frequency - Max
54MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
24-SSOP-B
BU2365FV-E2 PDF Datasheet
BU2365FV-E2 Related Parts
BU2280FV-E2
BU2280FV-E2
Rohm Semiconductor
IC CLOCK GEN DVD-VIDEO SSOP-B24
BU2285FV-E2
BU2285FV-E2
Rohm Semiconductor
IC CLK GEN DVD-AUD REF 24SSOP
BU2360FV-FE2
BU2360FV-FE2
Rohm Semiconductor
IC CLOCK GEN DVD VIDEO SSOP16
BU2362FV-E2
BU2362FV-E2
Rohm Semiconductor
IC CLOCK GEN DVD VIDEO SSOP-B16
BU2363FV-E2
BU2363FV-E2
Rohm Semiconductor
IC CLOCK GEN DVD-VIDEO SSOP-B16
BU2373FV-E2
BU2373FV-E2
Rohm Semiconductor
IC HI PERFORMANCE VCO SSOP-B14
BU2374FV-E2
BU2374FV-E2
Rohm Semiconductor
IC CLK VCO VIDEO 60MHZ 1CIR
BU2394KN-E2
BU2394KN-E2
Rohm Semiconductor
IC CLOCK GENERATOR 3CH 20VQFN
BU2396KN-E2
BU2396KN-E2
Rohm Semiconductor
IC CLOCK GENERATOR 3CH 20VQFN
BU2365FV-E2 Compare Parts
  • BU2365FV-E2 vs BU2394KN-E2
  • BU2365FV-E2 vs BU2374FV-E2
  • BU2365FV-E2 vs BU2373FV-E2
  • BU2365FV-E2 vs BU2363FV-E2
  • BU2365FV-E2 vs BU2362FV-E2
  • BU2365FV-E2 vs BU2360FV-FE2
  • BU2365FV-E2 vs BU2285FV-E2
  • BU2365FV-E2 vs BU2280FV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!