Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Rohm Semiconductor BU2394KN-E2
BU2394KN-E2
Active
Clock/Timing - Application Specific
Description:
IC CLOCK GENERATOR 3CH 20VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BU2394KN-E2 Datasheet
History Price: $1.77150
In Stock: 30480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU2394KN-E2 vs BU2365FV-E2
Part No
BU2394KN-E2
BU2365FV-E2
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Digital Cameras
Audio Video Equipment for DVD Players
Input
Crystal
Crystal
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:3
1:7
Differential - Input:Output
No/No
No/No
Frequency - Max
135MHz
54MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-5 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
24-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
VQFN020V4040
24-SSOP-B