☰
BU4015BF-E2
BU4015BF-E2
Not For New Designs
Description:  IC SHIFT REGISTER DL 4BIT 16SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU4015BF-E2 Datasheet
History Price: $0.61950
In Stock: 36160
BU4015BF-E2 vs BU4094BCFV-E2
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Logic Type
Shift Register
Shift Register
Output Type
Push-Pull
Tri-State
Number of Elements
2
1
Number of Bits per Element
4
8
Function
Serial to Parallel
Serial to Parallel
Voltage - Supply
3V ~ 16V
3V ~ 18V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.173", 4.40mm Width)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOP
16-SSOP-B