☰
BU4094BCFV-E2
BU4094BCFV-E2
Active
Description:  IC SHIFT REGISTER 8BIT 16SSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.61000
In Stock: 40360
BU4094BCFV-E2 Specification
Specification
Part No
BU4094BCFV-E2
Category
Logic - Shift Registers
Manufacturer
Rohm Semiconductor
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Tri-State
Number of Elements
1
Number of Bits per Element
8
Function
Serial to Parallel
Voltage - Supply
3V ~ 18V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-B
BU4094BCFV-E2 Related Parts
BU4015B
BU4015B
Rohm Semiconductor
IC SHIFT REGISTER 8BIT 16DIP
BU4015BF-E2
BU4015BF-E2
Rohm Semiconductor
IC SHIFT REGISTER DL 4BIT 16SOP
BU4021BF-E2
BU4021BF-E2
Rohm Semiconductor
IC SHIFT REGISTER 8BIT 16SOP
BU4094BC
BU4094BC
Rohm Semiconductor
IC SHIFT REGISTER 8BIT 16DIP
BU4094BCF-BZE2
BU4094BCF-BZE2
Rohm Semiconductor
IC MUX CMOS SOP16
BU4094BCF-E2
BU4094BCF-E2
Rohm Semiconductor
IC SHIFT REGISTER 8BIT 16SOP
BU4094BCFV-E2 Compare Parts
  • BU4094BCFV-E2 vs BU4094BCF-BZE2
  • BU4094BCFV-E2 vs BU4094BC
  • BU4094BCFV-E2 vs BU4021BF-E2
  • BU4094BCFV-E2 vs BU4015BF-E2
  • BU4094BCFV-E2 vs BU4015B
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend