☰
BU4030B
BU4030B
Obsolete
Description:  IC GATE XOR 4CH 2-INP 14DIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU4030B Datasheet
History Price: Obsolete
In Stock: 44560
BU4030B vs BU4081BFV-E2
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
XOR (Exclusive OR)
AND Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
3V ~ 16V
3V ~ 16V
Current - Quiescent (Max)
4 μA
4 μA
Current - Output High, Low
1.2mA, 3mA
1.2mA, 3mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
40ns @ 15V, 50pF
50ns @ 15V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-DIP
14-SSOP-B
Package / Case
14-DIP (0.300", 7.62mm)
14-LSSOP (0.173", 4.40mm Width)