☰
BU4081BFV-E2
BU4081BFV-E2
Obsolete
Description:  IC GATE AND 4CH 2-INP 14SSOPB
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 40720
BU4081BFV-E2 Specification
Specification
Part No
BU4081BFV-E2
Category
Logic - Gates and Inverters
Manufacturer
Rohm Semiconductor
Series
4000B
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
3V ~ 16V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
1.2mA, 3mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
50ns @ 15V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SSOP-B
Package / Case
14-LSSOP (0.173", 4.40mm Width)
BU4081BFV-E2 PDF Datasheet
BU4081BFV-E2 Related Parts
BU4001B
BU4001B
Rohm Semiconductor
IC GATE NOR 4CH 2-INP 14DIP
BU4001BF-E2
BU4001BF-E2
Rohm Semiconductor
IC GATE NOR 4CH 2-INP 14SOP
BU4011B
BU4011B
Rohm Semiconductor
IC GATE NAND 4CH 2-INP 14DIP
BU4011BF-E2
BU4011BF-E2
Rohm Semiconductor
IC GATE NAND 4CH 2-INP 14SOP
BU4011BFV-E2
BU4011BFV-E2
Rohm Semiconductor
IC GATE NAND 4CH 2-INP 14SSOPB
BU4030B
BU4030B
Rohm Semiconductor
IC GATE XOR 4CH 2-INP 14DIP
BU4030BF-E2
BU4030BF-E2
Rohm Semiconductor
IC GATE XOR 4CH 2-INP 14SOP
BU4069UB
BU4069UB
Rohm Semiconductor
IC INVERTER 6CH 1-INP 14DIP
BU4069UBF-E2
BU4069UBF-E2
Rohm Semiconductor
IC INVERTER 6CH 1-INP 14SOP
BU4069UBFV-E2
BU4069UBFV-E2
Rohm Semiconductor
IC INVERTER 6CH 1-INP 14SSOPB
BU4070B
BU4070B
Rohm Semiconductor
IC GATE XOR 4CH 2-INP 14DIP
BU4070BF-E2
BU4070BF-E2
Rohm Semiconductor
IC GATE XOR 4CH 2-INP 14SOP
BU4081BFV-E2 Compare Parts
  • BU4081BFV-E2 vs BU4SU69-TR
  • BU4081BFV-E2 vs BU4S81G2-TR
  • BU4081BFV-E2 vs BU4S81-TR
  • BU4081BFV-E2 vs BU4S71G2-TR
  • BU4081BFV-E2 vs BU4S71-TR
  • BU4081BFV-E2 vs BU4S584G2-TR
  • BU4081BFV-E2 vs BU4S584G2-TL
  • BU4081BFV-E2 vs BU4S584-TR
  • BU4081BFV-E2 vs BU4S11G2-TR
  • BU4081BFV-E2 vs BU4S11-TR
  • BU4081BFV-E2 vs BU4S01G2-TR
  • BU4081BFV-E2 vs BU4S01-TR
  • BU4081BFV-E2 vs BU4584BFV-E2
  • BU4081BFV-E2 vs BU4584BF-E2
  • BU4081BFV-E2 vs BU4584B
  • BU4081BFV-E2 vs BU4093BFV-E2
  • BU4081BFV-E2 vs BU4093BF-E2
  • BU4081BFV-E2 vs BU4093B
  • BU4081BFV-E2 vs BU4081BF-E2
  • BU4081BFV-E2 vs BU4081B
  • BU4081BFV-E2 vs BU4070BF-E2
  • BU4081BFV-E2 vs BU4070B
  • BU4081BFV-E2 vs BU4069UBFV-E2
  • BU4081BFV-E2 vs BU4069UBF-E2
  • BU4081BFV-E2 vs BU4069UB
  • BU4081BFV-E2 vs BU4030BF-E2
  • BU4081BFV-E2 vs BU4030B
  • BU4081BFV-E2 vs BU4011BFV-E2
  • BU4081BFV-E2 vs BU4011BF-E2
  • BU4081BFV-E2 vs BU4011B
  • BU4081BFV-E2 vs BU4001BF-E2
  • BU4081BFV-E2 vs BU4001B
  • BU4081BFV-E2 vs BU4030BF-BZE2
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.