Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Rohm Semiconductor BU4081BFV-E2
BU4081BFV-E2
Obsolete
Logic - Gates and Inverters
Description:
IC GATE AND 4CH 2-INP 14SSOPB
Manufacturer:
Rohm Semiconductor
Datasheet:
BU4081BFV-E2 Datasheet
History Price: Obsolete
In Stock: 33240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU4081BFV-E2 vs BU4001BF-E2
Part No
BU4081BFV-E2
BU4001BF-E2
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Logic Type
AND Gate
NOR Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
3V ~ 16V
3V ~ 16V
Current - Quiescent (Max)
4 μA
4 μA
Current - Output High, Low
1.2mA, 3mA
1.2mA, 3mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
50ns @ 15V, 50pF
40ns @ 15V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SSOP-B
14-SOP
Package / Case
14-LSSOP (0.173", 4.40mm Width)
14-SOIC (0.173", 4.40mm Width)