Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BU7805GLU-E2
BU7805GLU-E2
Obsolete
Audio Special Purpose
Description:
IC AUDIO INTERFACE
Manufacturer:
Rohm Semiconductor
Datasheet:
BU7805GLU-E2 Datasheet
History Price: Obsolete
In Stock: 35200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU7805GLU-E2 vs BU7625GUW-E2
Part No
BU7805GLU-E2
BU7625GUW-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
-
Audio Signal Processor
Applications
-
Audio Systems
Number of Channels
-
1
Interface
-
Serial
Voltage - Supply
-
2.7V ~ 3.6V
Operating Temperature
-
-20 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
-
Surface Mount
Package / Case
-
35-VFBGA
Supplier Device Package
-
VBGA035W040