☰
BU7805GLU-E2
BU7805GLU-E2
Obsolete
Description:  IC AUDIO INTERFACE
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 28160
BU7805GLU-E2 Specification
Specification
Part No
BU7805GLU-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BU7805GLU-E2 Related Parts
BU7625GUW-E2
BU7625GUW-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 35VBGA
BU76310AGU-E2
BU76310AGU-E2
Rohm Semiconductor
IC STEREO AUDIO INTER VCSP85H3
BU7831KN-E2
BU7831KN-E2
Rohm Semiconductor
IC FULLY INTEG PROCESSOR 20VQFN
BU7615AMUV-E2
BU7615AMUV-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7620MUV-E2
BU7620MUV-E2
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN
BU76210GU-E2
BU76210GU-E2
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA
BU7813KN-E2
BU7813KN-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7814KN-E2
BU7814KN-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7843AGU-E2
BU7843AGU-E2
Rohm Semiconductor
IC AUDIO INTERFACE 63VBGA
BU7844GU-E2
BU7844GU-E2
Rohm Semiconductor
IC AUDIO INTERFACE VBGA
BU7846KV-E2
BU7846KV-E2
Rohm Semiconductor
IC AUDIO INTERFACE
BU7848FV-E2
BU7848FV-E2
Rohm Semiconductor
IC AUDIO INTERFACE CELL 28SSOP
BU7805GLU-E2 Description
The ROHM Semiconductor BU7805GLU-E2 is a low-dropout linear voltage regulator (LDO) designed to provide a fixed 5.0 V output voltage from a higher input supply voltage. It belongs to ROHM’s BU78xx series of general-purpose low-noise linear regulators optimized for stable voltage regulation in low-to-medium current analog and digital systems. The device is intended for applications requiring a compact, low-noise, and thermally efficient voltage supply solution with minimal external components.

## Device Function and Electrical Positioning

The BU7805GLU-E2 functions as a fixed-output linear voltage regulator that maintains a constant 5.0 V output by controlling the conduction state of an internal series pass element. It operates in the linear regulation region, where excess input voltage is dissipated as heat.

The regulator is designed for systems requiring a stable intermediate or final regulated voltage rail derived from higher-voltage DC sources such as battery packs, automotive supplies, or distributed power buses.

Unlike switching regulators, this device does not employ inductive energy conversion, resulting in low output noise and minimal electromagnetic interference (EMI), making it suitable for sensitive analog and mixed-signal circuits.

## Regulation Principle and Internal Architecture

The device is based on a bandgap reference voltage generator combined with an error amplifier and a series pass transistor. The error amplifier continuously compares the scaled output voltage to the internal reference and adjusts the conduction of the pass element to maintain regulation.

This closed-loop linear regulation structure provides fast transient response and inherently low output ripple compared to switching regulators.

The internal architecture is optimized for stability with a defined range of output capacitors, ensuring loop stability without requiring complex external compensation networks.

## Electrical Characteristics and Key Parameters

The BU7805GLU-E2 provides a fixed output voltage of 5.0 V, with a specified tolerance range under defined load and temperature conditions. Output accuracy is determined by internal reference precision and feedback loop stability.

The device supports a defined maximum output current capability, limited by internal power dissipation and thermal constraints. Current limiting protection is typically integrated to prevent damage under overload or short-circuit conditions.

A key parameter is the dropout voltage, defined as the minimum input-to-output differential voltage required for proper regulation. In LDO architectures such as this, dropout voltage is minimized by optimizing the saturation characteristics of the internal pass transistor.

Quiescent current is another important parameter, representing the internal operating current consumed by the regulator circuitry independent of load current. Low quiescent current improves efficiency in battery-powered systems.

Line regulation and load regulation define the output voltage stability against variations in input voltage and load current, respectively.

## Protection Functions and Safe Operating Behavior

The BU7805GLU-E2 includes internal protection mechanisms to ensure reliable operation under fault conditions. These typically include current limiting, thermal shutdown, and safe operating area (SOA) protection.

Current limiting prevents excessive output current during overload or short-circuit conditions by restricting the drive to the pass element.

Thermal shutdown disables the regulator when junction temperature exceeds a defined threshold, preventing permanent damage due to overheating.

These protection features allow the device to operate safely in environments with variable load conditions or transient fault events.

## Thermal Performance and Power Dissipation

As a linear regulator, the device dissipates power equal to the voltage drop across the regulator multiplied by load current. Therefore, thermal performance is a critical design consideration.

Junction temperature rise is determined by power dissipation and thermal resistance from junction to ambient, which depends heavily on PCB layout and copper area used for heat spreading.

Proper thermal design is required when operating at high input-output voltage differentials or high load currents to avoid thermal shutdown activation.

## Stability and Output Capacitor Requirements

The regulator requires an external output capacitor to ensure loop stability and transient response performance. The value and equivalent series resistance (ESR) of this capacitor are typically specified within a defined stable operating region.

Insufficient capacitance or incorrect ESR characteristics may result in oscillation or degraded transient response.

Input capacitors are also recommended to reduce supply impedance and improve transient immunity.

## Noise Performance and Signal Integrity

The BU7805GLU-E2 is designed for low output noise operation, making it suitable for analog circuits such as sensor interfaces, audio circuits, and ADC reference supplies.

Noise performance is primarily determined by the internal bandgap reference and error amplifier design. Unlike switching regulators, it does not generate switching ripple, resulting in a clean DC output with minimal high-frequency components.

## Package and Mechanical Characteristics

The device is supplied in a compact surface-mount package suitable for high-density PCB designs. The “GLU” package designation corresponds to a small-outline form factor optimized for automated assembly and thermal performance.

Thermal conduction is achieved through the package leads and PCB copper plane, requiring careful layout design for heat dissipation.

The “E2” suffix indicates tape-and-reel packaging suitable for automated manufacturing processes.

## Typical Application Scenarios

The BU7805GLU-E2 is used in general-purpose power supply regulation for microcontroller systems, sensor modules, and analog front-end circuits.

It is widely applied in consumer electronics, industrial control systems, and embedded systems requiring a stable 5 V rail derived from higher-voltage sources.

Additional applications include peripheral power supplies for communication modules, signal conditioning circuits, and low-noise reference voltage generation in mixed-signal designs.

## Conclusion

The ROHM BU7805GLU-E2 is a fixed 5.0 V low-dropout linear voltage regulator designed for low-noise, stable power delivery in embedded and analog systems. Its primary engineering value lies in providing a simple, thermally manageable, and electrically clean voltage regulation solution with integrated protection features. The device is optimized for cost-effective power regulation in systems where low ripple, compact size, and reliable linear performance are critical design requirements.
BU7805GLU-E2 Compare Parts
  • BU7805GLU-E2 vs BU76310AGU-E2
  • BU7805GLU-E2 vs BU7625GUW-E2
  • BU7805GLU-E2 vs BU7848FV-E2
  • BU7805GLU-E2 vs BU7846KV-E2
  • BU7805GLU-E2 vs BU7844GU-E2
  • BU7805GLU-E2 vs BU7843AGU-E2
  • BU7805GLU-E2 vs BU7814KN-E2
  • BU7805GLU-E2 vs BU7813KN-E2
  • BU7805GLU-E2 vs BU76210GU-E2
  • BU7805GLU-E2 vs BU7620MUV-E2
  • BU7805GLU-E2 vs BU7615AMUV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you