☰
BU8307CF-E2
BU8307CF-E2
Active
Description:  IC TELECOM INTERFACE 24SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU8307CF-E2 Datasheet
History Price: Active
In Stock: 15600
BU8307CF-E2 vs BU8899GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Pulse, Tone Dialer
Sound Generator
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
2.5V ~ 5.5V
2.25V ~ 2.75V
Current - Supply
660μA
65mA
Power (Watts)
550 mW
1.6 W
Operating Temperature
-10 ℃ ~ 60 ℃
-30 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.213", 5.40mm Width)
48-VFBGA, CSPBGA
Supplier Device Package
24-SOP
48-VCSP85H5 (5.14x5.14)