☰
BU8899GU-E2
BU8899GU-E2
Obsolete
Description:  IC SOUND GENERATOR CELL 85VCSP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU8899GU-E2 Datasheet
History Price: Obsolete
In Stock: 26160
BU8899GU-E2 Specification
Specification
Part No
BU8899GU-E2
Category
Interface - Telecom
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Sound Generator
Interface
-
Number of Circuits
1
Voltage - Supply
2.25V ~ 2.75V
Current - Supply
65mA
Power (Watts)
1.6 W
Operating Temperature
-30 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-VFBGA, CSPBGA
Supplier Device Package
48-VCSP85H5 (5.14x5.14)
BU8899GU-E2 PDF Datasheet
BU8899GU-E2 Related Parts
BU8307CF-E2
BU8307CF-E2
Rohm Semiconductor
IC TELECOM INTERFACE 24SOP
BU8761KV
BU8761KV
Rohm Semiconductor
IC TELECOM INTERFACE 48VQFP
BU8763FV-E2
BU8763FV-E2
Rohm Semiconductor
IC TELECOM INTERFACE SSOP-B16
BU8766FV-E2
BU8766FV-E2
Rohm Semiconductor
IC TELECOM INTERFACE SSOP-B16
BU8772KN
BU8772KN
Rohm Semiconductor
IC TELECOM INTERFACE 28QFN
BU8772KN-E2
BU8772KN-E2
Rohm Semiconductor
IC TELECOM INTERFACE 28QFN
BU8788KN-E2
BU8788KN-E2
Rohm Semiconductor
IC TELECOM INTERFACE 36VQFN
BU8793KN-E2
BU8793KN-E2
Rohm Semiconductor
IC TELECOM INTERFACE 28VQFN
BU8871F-E2
BU8871F-E2
Rohm Semiconductor
IC TELECOM INTERFACE 18SOP
BU8872FS-E2
BU8872FS-E2
Rohm Semiconductor
IC TELECOM INTERFACE SSOP-A16
BU8874
BU8874
Rohm Semiconductor
IC TELECOM INTERFACE 8DIP
BU8874F-E2
BU8874F-E2
Rohm Semiconductor
IC TELECOM INTERFACE 18SOP
BU8899GU-E2 Compare Parts
  • BU8899GU-E2 vs BU8874
  • BU8899GU-E2 vs BU8872FS-E2
  • BU8899GU-E2 vs BU8871F-E2
  • BU8899GU-E2 vs BU8793KN-E2
  • BU8899GU-E2 vs BU8788KN-E2
  • BU8899GU-E2 vs BU8772KN-E2
  • BU8899GU-E2 vs BU8772KN
  • BU8899GU-E2 vs BU8766FV-E2
  • BU8899GU-E2 vs BU8763FV-E2
  • BU8899GU-E2 vs BU8761KV
  • BU8899GU-E2 vs BU8307CF-E2
  • BU8899GU-E2 vs BU8874F
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.