☰
BU8874F-E2
BU8874F-E2
Obsolete
Description:  IC TELECOM INTERFACE 18SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU8874F-E2 Datasheet
History Price: Obsolete
In Stock: 33040
BU8874F-E2 vs BU8899GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Receiver, DTMF
Sound Generator
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
2.25V ~ 2.75V
Current - Supply
2.2mA
65mA
Power (Watts)
550 mW
1.6 W
Operating Temperature
-10 ℃ ~ 70 ℃
-30 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.213", 5.40mm Width)
48-VFBGA, CSPBGA
Supplier Device Package
18-SOP
48-VCSP85H5 (5.14x5.14)