BU8874F
BU8874F
Obsolete
Description:  IC TELECOM INTERFACE 18SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU8874F Datasheet
History Price: Obsolete
In Stock: 12400
BU8874F vs BU8761KV
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Function
Receiver, DTMF
PCM CODEC
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 3.3V
Current - Supply
2.2mA
-
Power (Watts)
550 mW
400 mW
Operating Temperature
-10 ℃ ~ 70 ℃
-30 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.213", 5.40mm Width)
48-LQFP
Supplier Device Package
18-SOP
48-VQFP (7x7)