BU8761KV
BU8761KV
Active
Description:  IC TELECOM INTERFACE 48VQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU8761KV Datasheet
History Price: Active
In Stock: 48400
BU8761KV Specification
Specification
Part No
BU8761KV
Category
Interface - Telecom
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
PCM CODEC
Interface
-
Number of Circuits
1
Voltage - Supply
2.7V ~ 3.3V
Current - Supply
-
Power (Watts)
400 mW
Operating Temperature
-30 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-VQFP (7x7)
BU8761KV PDF Datasheet
BU8761KV Related Parts
BU8307CF-E2
BU8307CF-E2
Rohm Semiconductor
IC TELECOM INTERFACE 24SOP
BU8763FV-E2
BU8763FV-E2
Rohm Semiconductor
IC TELECOM INTERFACE SSOP-B16
BU8766FV-E2
BU8766FV-E2
Rohm Semiconductor
IC TELECOM INTERFACE SSOP-B16
BU8772KN
BU8772KN
Rohm Semiconductor
IC TELECOM INTERFACE 28QFN
BU8772KN-E2
BU8772KN-E2
Rohm Semiconductor
IC TELECOM INTERFACE 28QFN
BU8788KN-E2
BU8788KN-E2
Rohm Semiconductor
IC TELECOM INTERFACE 36VQFN
BU8793KN-E2
BU8793KN-E2
Rohm Semiconductor
IC TELECOM INTERFACE 28VQFN
BU8871F-E2
BU8871F-E2
Rohm Semiconductor
IC TELECOM INTERFACE 18SOP
BU8872FS-E2
BU8872FS-E2
Rohm Semiconductor
IC TELECOM INTERFACE SSOP-A16
BU8874
BU8874
Rohm Semiconductor
IC TELECOM INTERFACE 8DIP
BU8874F-E2
BU8874F-E2
Rohm Semiconductor
IC TELECOM INTERFACE 18SOP
BU8874F
BU8874F
Rohm Semiconductor
IC TELECOM INTERFACE 18SOP
BU8761KV Compare Parts
  • BU8761KV vs BU8874
  • BU8761KV vs BU8872FS-E2
  • BU8761KV vs BU8871F-E2
  • BU8761KV vs BU8793KN-E2
  • BU8761KV vs BU8788KN-E2
  • BU8761KV vs BU8772KN-E2
  • BU8761KV vs BU8772KN
  • BU8761KV vs BU8766FV-E2
  • BU8761KV vs BU8763FV-E2
  • BU8761KV vs BU8307CF-E2
  • BU8761KV vs BU8899GU-E2
  • BU8761KV vs BU8874F
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you