Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Rohm Semiconductor BU8899GU-E2
BU8899GU-E2
Obsolete
Interface - Telecom
Description:
IC SOUND GENERATOR CELL 85VCSP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU8899GU-E2 Datasheet
History Price: Obsolete
In Stock: 26160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU8899GU-E2 vs BU8307CF-E2
Part No
BU8899GU-E2
BU8307CF-E2
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Sound Generator
Pulse, Tone Dialer
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
2.25V ~ 2.75V
2.5V ~ 5.5V
Current - Supply
65mA
660μA
Power (Watts)
1.6 W
550 mW
Operating Temperature
-30 ℃ ~ 85 ℃
-10 ℃ ~ 60 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFBGA, CSPBGA
24-SOIC (0.213", 5.40mm Width)
Supplier Device Package
48-VCSP85H5 (5.14x5.14)
24-SOP