Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Rohm Semiconductor BU8899GU-E2
BU8899GU-E2
Obsolete
Interface - Telecom
Description:
IC SOUND GENERATOR CELL 85VCSP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU8899GU-E2 Datasheet
History Price: Obsolete
In Stock: 26160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU8899GU-E2 vs BU8766FV-E2
Part No
BU8899GU-E2
BU8766FV-E2
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
Sound Generator
Tone Generator
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
2.25V ~ 2.75V
2.2V ~ 3.6V
Current - Supply
65mA
-
Power (Watts)
1.6 W
450 mW
Operating Temperature
-30 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFBGA, CSPBGA
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-VCSP85H5 (5.14x5.14)
16-SSOP-B