☰
BU8899GU-E2
BU8899GU-E2
Obsolete
Description:  IC SOUND GENERATOR CELL 85VCSP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU8899GU-E2 Datasheet
History Price: Obsolete
In Stock: 26160
BU8899GU-E2 vs BU8871F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Sound Generator
Receiver, DTMF
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
2.25V ~ 2.75V
4.75V ~ 5.25V
Current - Supply
65mA
2.2mA
Power (Watts)
1.6 W
550 mW
Operating Temperature
-30 ℃ ~ 85 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFBGA, CSPBGA
18-SOIC (0.213", 5.40mm Width)
Supplier Device Package
48-VCSP85H5 (5.14x5.14)
18-SOP