☰
BU9252F-E2
BU9252F-E2
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 18SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU9252F-E2 Datasheet
History Price: Obsolete
In Stock: 16240
BU9252F-E2 vs BU9262AFS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Audio Signal Processor
Audio Signal Processor
Applications
Signal Mixing
Signal Mixing
Number of Channels
1
1
Interface
Serial
Serial
Voltage - Supply
4.5V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
Delay
Echo
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.213", 5.40mm Width)
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
18-SOP
32-SSOP-A