☰
BU9252F-E2
BU9252F-E2
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 18SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU9252F-E2 Datasheet
History Price: Obsolete
In Stock: 33280
BU9252F-E2 Specification
Specification
Part No
BU9252F-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Signal Mixing
Number of Channels
1
Interface
Serial
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
Specifications
Delay
Mounting Type
Surface Mount
Package / Case
18-SOIC (0.213", 5.40mm Width)
Supplier Device Package
18-SOP
BU9252F-E2 PDF Datasheet
BU9252F-E2 Related Parts
BU9253AS
BU9253AS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 18SDIP
BU9253FS-E2
BU9253FS-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 16SSOP
BU9262AFS-E2
BU9262AFS-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 32SSOPA
BU9543KV-E2
BU9543KV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64VQFP
BU9486KV-E2
BU9486KV-E2
Rohm Semiconductor
IC DECODER USB AUDIO VQFP
BU9547KV-E2
BU9547KV-E2
Rohm Semiconductor
IC DECODER USB AUDIO VQFP
BU9754KV-E2
BU9754KV-E2
Rohm Semiconductor
IC DECODER USB AUDIO VQFP
BU9252F-E2 Compare Parts
  • BU9252F-E2 vs BU9262AFS-E2
  • BU9252F-E2 vs BU9253FS-E2
  • BU9252F-E2 vs BU9253AS
  • BU9252F-E2 vs BU9754KV-E2
  • BU9252F-E2 vs BU9547KV-E2
  • BU9252F-E2 vs BU9486KV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you