☰
BU9253FS-E2
BU9253FS-E2
Not For New Designs
Description:  IC AUDIO SIGNAL PROCESSOR 16SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU9253FS-E2 Datasheet
History Price: $4.51800
In Stock: 2480
BU9253FS-E2 vs BU9252F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Audio Signal Processor
Audio Signal Processor
Applications
Signal Mixing
Signal Mixing
Number of Channels
1
1
Interface
Serial
Serial
Voltage - Supply
4V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
Echo
Delay
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSOP (0.173", 4.40mm Width)
18-SOIC (0.213", 5.40mm Width)
Supplier Device Package
16-SSOP-A
18-SOP