Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - DSP (Digital Signal Processors)
/ Rohm Semiconductor BU9414FV-E2
BU9414FV-E2
Obsolete
Embedded - DSP (Digital Signal Processors)
Description:
IC DSP 32BIT AUDIO 40SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU9414FV-E2 Datasheet
History Price: Obsolete
In Stock: 42320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU9414FV-E2 vs BU9409FV-E2
Part No
BU9414FV-E2
BU9409FV-E2
Category
Embedded - DSP (Digital Signal Processors)
Embedded - DSP (Digital Signal Processors)
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Audio
Audio
Interface
I2C, 2-Wire Serial
I2C, I2S
Clock Rate
24.576MHz
24.576MHz
Non-Volatile Memory
-
-
On-Chip RAM
1.375KB
1kB
Voltage - I/O
3.30V
3.30V
Voltage - Core
3.30V
3.30V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
40-SSOP (0.213", 5.40mm Width)
Supplier Device Package
40-SSOP-B
40-SSOP-B