☰
BU9409FV-E2
BU9409FV-E2
Obsolete
Description:  IC DSP 32BIT AUDIO 40-SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU9409FV-E2 Datasheet
History Price: Obsolete
In Stock: 37400
BU9409FV-E2 Specification
Specification
Part No
BU9409FV-E2
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Interface
I2C, I2S
Clock Rate
24.576MHz
Non-Volatile Memory
-
On-Chip RAM
1kB
Voltage - I/O
3.30V
Voltage - Core
3.30V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
Supplier Device Package
40-SSOP-B
BU9409FV-E2 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality