Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Rohm Semiconductor BU9716BK
BU9716BK
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 96 SEGMENT 44QFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU9716BK Datasheet
History Price: Obsolete
In Stock: 31280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU9716BK vs BU9794AKV-E2
Part No
BU9716BK
BU9794AKV-E2
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Display Type
LCD
LCD
Configuration
96 Segment
140 Segment
Interface
Serial
3-Wire Serial
Digits or Characters
-
-
Current - Supply
100 μA
5 μA
Voltage - Supply
4.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
64-LQFP
Supplier Device Package
44-QFP (10x10)
64-VQFP (10x10)