Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Rohm Semiconductor BU9794AKV-E2
BU9794AKV-E2
Active
PMIC - Display Drivers
Description:
IC DRVR 140 SEGMENT 64VQFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU9794AKV-E2 Datasheet
History Price: $3.16000
In Stock: 29920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU9794AKV-E2 Specification
Specification
Part No
BU9794AKV-E2
Category
PMIC - Display Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LCD
Configuration
140 Segment
Interface
3-Wire Serial
Digits or Characters
-
Current - Supply
5 μA
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-VQFP (10x10)
BU9794AKV-E2 Related Parts
BU91501KV-ME2
Rohm Semiconductor
IC DRVR 204 SEGMENT 64VQFP
BU91510KV-ME2
Rohm Semiconductor
IC DRVR 216 SEGMENT 64VQFP
BU91520KV-ME2
Rohm Semiconductor
LOW DUTY LCD SEGMENT DRIVER FOR
BU91530KVT-ME2
Rohm Semiconductor
IC DRVR 445 SEGMENT 100TQFP
BU91600FUV-ME2
Rohm Semiconductor
IC DRVR 148 SEGMENT 48TSSOP
BU91600FV-ME2
Rohm Semiconductor
IC DRVR 116 SEGMENT 40SSOPB
BU91795MUF-ME2
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
BU91796BMUF-ME2
Rohm Semiconductor
LOW DUTY LCD SEGMENT DRIVER FOR
BU91796FS-ME2
Rohm Semiconductor
LOW DUTY LCD SEGMENT DRIVERS FOR
BU91796MUF-ME2
Rohm Semiconductor
IC DRVR 80 SEGMENT VQFN032V5050
BU91797FUV-ME2
Rohm Semiconductor
LOW DUTY LCD SEGMENT DRIVERS FOR
BU91797MUF-ME2
Rohm Semiconductor
IC DRVR 144 SEGMENT VQFN048V7070
BU9794AKV-E2 Compare Parts
BU9794AKV-E2 vs BU9799KV-BZE2
BU9794AKV-E2 vs BU9798KV-E2
BU9794AKV-E2 vs BU9798GUW-E2
BU9794AKV-E2 vs BU97981MUV-E2
BU9794AKV-E2 vs BU97981KV-E2
BU9794AKV-E2 vs BU97981KV-BZE2
BU9794AKV-E2 vs BU97981GU-ZE2
BU9794AKV-E2 vs BU9797FUV-ME2
BU9794AKV-E2 vs BU9797FUV-E2
BU9794AKV-E2 vs BU9797AFUV-E2
BU9794AKV-E2 vs BU9796FS-E2
BU9794AKV-E2 vs BU9796AMUV-E2
BU9794AKV-E2 vs BU9796AFS-E2
BU9794AKV-E2 vs BU97960MUV-E2
BU9794AKV-E2 vs BU9795BKV-E2
BU9794AKV-E2 vs BU9795BGUW-ZE2
BU9794AKV-E2 vs BU9795AKV-E2
BU9794AKV-E2 vs BU9795AKV-BZE2
BU9794AKV-E2 vs BU9795AKS2-E2
BU9794AKV-E2 vs BU9795AGUW-E2
BU9794AKV-E2 vs BU9795AFV-LBE2
BU9794AKV-E2 vs BU9795AFV-E2
BU9794AKV-E2 vs BU97950FUV-BZE2
BU9794AKV-E2 vs BU97950AFUV-E2
BU9794AKV-E2 vs BU9794KV-E2
BU9794AKV-E2 vs BU9794AKV-BZE2
BU9794AKV-E2 vs BU97941FV-LBE2
BU9794AKV-E2 vs BU97941FV-E2
BU9794AKV-E2 vs BU97931FV-LBE2
BU9794AKV-E2 vs BU97931FV-E2
BU9794AKV-E2 vs BU97931FV-BZE2
BU9794AKV-E2 vs BU97930MUV-E2
BU9794AKV-E2 vs BU97930MUV-BZE2
BU9794AKV-E2 vs BU97601FV-ME2
BU9794AKV-E2 vs BU97550KV-ME2
BU9794AKV-E2 vs BU97540KV-ME2
BU9794AKV-E2 vs BU97530KVT-ME2
BU9794AKV-E2 vs BU97530KVT-E2
BU9794AKV-E2 vs BU97520AKV-ME2
BU9794AKV-E2 vs BU97510CKV-ME2
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!