Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Rohm Semiconductor BU9796FS-E2
BU9796FS-E2
Not For New Designs
PMIC - Display Drivers
Description:
IC DRVR 80 SEGMENT 32SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU9796FS-E2 Datasheet
History Price: $1.00200
In Stock: 12960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU9796FS-E2 vs BU9795AKS2-E2
Part No
BU9796FS-E2
BU9795AKS2-E2
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Display Type
LCD
LCD
Configuration
80 Segment
140 Segment
Interface
2-Wire Serial
3-Wire Serial
Digits or Characters
-
-
Current - Supply
12.5 μA
12.5 μA
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
52-LQFP
Supplier Device Package
32-SSOP-A
SQFP-T52M (10x10)