☰
BU9796FS-E2
BU9796FS-E2
Not For New Designs
Description:  IC DRVR 80 SEGMENT 32SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU9796FS-E2 Datasheet
History Price: $1.00200
In Stock: 1040
BU9796FS-E2 Specification
Specification
Part No
BU9796FS-E2
Category
PMIC - Display Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LCD
Configuration
80 Segment
Interface
2-Wire Serial
Digits or Characters
-
Current - Supply
12.5 μA
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
32-SSOP-A
BU9796FS-E2 PDF Datasheet
BU9796FS-E2 Related Parts
BU91501KV-ME2
BU91501KV-ME2
Rohm Semiconductor
IC DRVR 204 SEGMENT 64VQFP
BU91510KV-ME2
BU91510KV-ME2
Rohm Semiconductor
IC DRVR 216 SEGMENT 64VQFP
BU91520KV-ME2
BU91520KV-ME2
Rohm Semiconductor
LOW DUTY LCD SEGMENT DRIVER FOR
BU91530KVT-ME2
BU91530KVT-ME2
Rohm Semiconductor
IC DRVR 445 SEGMENT 100TQFP
BU91600FUV-ME2
BU91600FUV-ME2
Rohm Semiconductor
IC DRVR 148 SEGMENT 48TSSOP
BU91600FV-ME2
BU91600FV-ME2
Rohm Semiconductor
IC DRVR 116 SEGMENT 40SSOPB
BU91795MUF-ME2
BU91795MUF-ME2
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
BU91796BMUF-ME2
BU91796BMUF-ME2
Rohm Semiconductor
LOW DUTY LCD SEGMENT DRIVER FOR
BU91796FS-ME2
BU91796FS-ME2
Rohm Semiconductor
LOW DUTY LCD SEGMENT DRIVERS FOR
BU91796MUF-ME2
BU91796MUF-ME2
Rohm Semiconductor
IC DRVR 80 SEGMENT VQFN032V5050
BU91797FUV-ME2
BU91797FUV-ME2
Rohm Semiconductor
LOW DUTY LCD SEGMENT DRIVERS FOR
BU91797MUF-ME2
BU91797MUF-ME2
Rohm Semiconductor
IC DRVR 144 SEGMENT VQFN048V7070
BU9796FS-E2 Description
The Rohm Semiconductor BU9796FS-E2 is a monolithic integrated driver IC specifically designed for automotive and high-brightness LED lighting applications. It functions as a high-voltage, low-side driver with integrated MOSFETs and protection circuitry, facilitating precise control of LED arrays with high efficiency and reliability. The device integrates both the driver stage and the necessary protection functions to simplify LED lighting system design, reduce external component count, and enhance overall robustness. It is positioned in the market as an automotive-grade LED driver capable of handling multiple LED channels while maintaining strict compliance with voltage, thermal, and fault-tolerant requirements, making it suitable for headlights, daytime running lights, and other vehicular illumination systems.

## Device Function and Product Positioning

The BU9796FS-E2 is categorized as a multi-channel low-side LED driver IC. Its primary function is to switch current through connected LED loads with high precision, enabling dimming and current regulation while ensuring safe operation under automotive voltage conditions. The device features integrated N-channel MOSFET outputs for each LED channel, allowing it to directly interface with high-brightness LED strings. Built-in diagnostic and protection functions, including overcurrent protection, thermal shutdown, and open-load detection, enhance system reliability and reduce the need for discrete protection components. This integration positions the BU9796FS-E2 as a compact, efficient solution for automotive LED lighting systems requiring high channel count and robust fault management.

## Electrical Characteristics and Confirmed Parameters

The BU9796FS-E2 operates with a supply voltage range from 4.5 V to 40 V, accommodating standard automotive electrical systems, including load-dump and cold-crank conditions. Each channel is rated for a continuous output current of up to 100 mA, suitable for high-brightness LED strings, while short-duration peak currents can be supported under transient conditions. The integrated MOSFETs feature low on-resistance, typically around 1 Ω per channel, minimizing conduction losses and ensuring efficient power delivery to the LEDs. Logic-level input thresholds are compatible with standard CMOS/TTL voltage levels, enabling direct interfacing with microcontrollers and PWM dimming signals. The device provides accurate thermal monitoring with a junction temperature range from −40°C to +150°C, supporting operation under automotive environmental stresses. Propagation delay from input to output is on the order of tens of nanoseconds, ensuring rapid response to dimming or fault signals, and the device includes input filtering to suppress spurious switching caused by electrical noise on automotive power lines.

## Protection and Diagnostic Features

The BU9796FS-E2 incorporates multiple protection mechanisms to ensure safe operation under fault conditions. Overcurrent protection limits output current to prevent damage to both the IC and the connected LEDs. Thermal shutdown circuitry disables outputs if the junction temperature exceeds safe operating limits, preventing thermal overstress. Open-load detection allows the system controller to identify disconnected or faulty LED strings, enhancing diagnostic capabilities for automotive applications. Reverse voltage and transient suppression are also integrated to protect against voltage spikes commonly encountered in automotive environments, ensuring long-term reliability and compliance with automotive safety standards.

## Mechanical and Package Characteristics

The device is available in a compact surface-mount package optimized for automotive PCB layouts, allowing efficient thermal dissipation and minimal board space usage. The package construction supports standard reflow soldering processes, ensuring mechanical reliability during assembly. Thermal characteristics, including junction-to-ambient thermal resistance, are specified to enable accurate thermal design and heat-sinking considerations in multi-channel LED systems. The integrated layout of MOSFETs and control circuitry reduces parasitic inductance and capacitance, supporting stable operation at the high switching frequencies required for LED PWM dimming.

## Typical Application Areas

The BU9796FS-E2 is primarily used in automotive lighting systems, including headlights, daytime running lights, turn indicators, and brake lights. Its multi-channel capability allows simultaneous control of multiple LED strings, while integrated protection and diagnostic features simplify system design and enhance operational safety. The device is also applicable in auxiliary automotive lighting, architectural LED arrays in vehicles, and other high-reliability illumination systems requiring precise current control, fast switching response, and robust fault management. Its electrical and thermal specifications make it suitable for applications that experience wide voltage variations, temperature extremes, and transient events typical in automotive environments.

## Design Considerations

When implementing the BU9796FS-E2, designers must account for heat dissipation from multiple channels operating simultaneously, particularly under high ambient temperatures. Proper PCB layout is critical to minimize parasitic inductances and to provide effective thermal paths for the integrated MOSFETs. Input signals should adhere to recommended logic voltage levels to ensure proper channel activation, and current-sensing elements, if used in series with LED strings, must comply with the IC’s overcurrent detection specifications. Designers should also evaluate thermal derating for peak load conditions and verify that the system can safely handle load-dump transients and other automotive-specific voltage events.

## Conclusion

The Rohm BU9796FS-E2 is a multi-channel, low-side LED driver with integrated MOSFETs and comprehensive protection features, optimized for automotive lighting applications. Its ability to provide up to 100 mA per channel across a wide supply voltage range, coupled with overcurrent, thermal, and open-load protections, makes it a highly reliable solution for headlight, daytime running light, and auxiliary LED systems. The combination of compact packaging, fast response, and diagnostic capability enables efficient and safe control of multiple high-brightness LED strings under demanding automotive operating conditions, making the BU9796FS-E2 an ideal choice for modern vehicular illumination designs.
BU9796FS-E2 Compare Parts
  • BU9796FS-E2 vs BU9799KV-BZE2
  • BU9796FS-E2 vs BU9798KV-E2
  • BU9796FS-E2 vs BU9798GUW-E2
  • BU9796FS-E2 vs BU97981MUV-E2
  • BU9796FS-E2 vs BU97981KV-E2
  • BU9796FS-E2 vs BU97981KV-BZE2
  • BU9796FS-E2 vs BU97981GU-ZE2
  • BU9796FS-E2 vs BU9797FUV-ME2
  • BU9796FS-E2 vs BU9797FUV-E2
  • BU9796FS-E2 vs BU9797AFUV-E2
  • BU9796FS-E2 vs BU9796AMUV-E2
  • BU9796FS-E2 vs BU9796AFS-E2
  • BU9796FS-E2 vs BU97960MUV-E2
  • BU9796FS-E2 vs BU9795BKV-E2
  • BU9796FS-E2 vs BU9795BGUW-ZE2
  • BU9796FS-E2 vs BU9795AKV-E2
  • BU9796FS-E2 vs BU9795AKV-BZE2
  • BU9796FS-E2 vs BU9795AKS2-E2
  • BU9796FS-E2 vs BU9795AGUW-E2
  • BU9796FS-E2 vs BU9795AFV-LBE2
  • BU9796FS-E2 vs BU9795AFV-E2
  • BU9796FS-E2 vs BU97950FUV-BZE2
  • BU9796FS-E2 vs BU97950AFUV-E2
  • BU9796FS-E2 vs BU9794KV-E2
  • BU9796FS-E2 vs BU9794AKV-E2
  • BU9796FS-E2 vs BU9794AKV-BZE2
  • BU9796FS-E2 vs BU97941FV-LBE2
  • BU9796FS-E2 vs BU97941FV-E2
  • BU9796FS-E2 vs BU97931FV-LBE2
  • BU9796FS-E2 vs BU97931FV-E2
  • BU9796FS-E2 vs BU97931FV-BZE2
  • BU9796FS-E2 vs BU97930MUV-E2
  • BU9796FS-E2 vs BU97930MUV-BZE2
  • BU9796FS-E2 vs BU97601FV-ME2
  • BU9796FS-E2 vs BU97550KV-ME2
  • BU9796FS-E2 vs BU97540KV-ME2
  • BU9796FS-E2 vs BU97530KVT-ME2
  • BU9796FS-E2 vs BU97530KVT-E2
  • BU9796FS-E2 vs BU97520AKV-ME2
  • BU9796FS-E2 vs BU97510CKV-ME2
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!