Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices BUF03EJ
BUF03EJ
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC BUFFER 1 CIRCUIT TO99
Manufacturer:
Analog Devices
Datasheet:
BUF03EJ Datasheet
History Price: $13.86000
In Stock: 19520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BUF03EJ vs BUF600AP
Part No
BUF03EJ
BUF600AP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Burr Brown
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
Buffer
Buffer
Number of Circuits
1
1
Output Type
-
-
Slew Rate
250V/μs
3400V/μs
Gain Bandwidth Product
63 MHz
-
-3db Bandwidth
-
650 MHz
Current - Input Bias
150 pA
3.5 μA
Voltage - Input Offset
2 mV
15 mV
Current - Supply
19mA
3mA
Current - Output / Channel
100 mA
20 mA
Voltage - Supply Span (Min)
36 V
2.8 V
Voltage - Supply Span (Max)
36 V
12.6 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
8-DIP (0.300", 7.62mm)
Supplier Device Package
TO-99
8-PDIP