☰
BUF600AP
BUF600AP
Obsolete
Description:  IC BUFFER 1 CIRCUIT 8DIP
Manufacturer:  Burr Brown
Datasheet:   BUF600AP Datasheet
History Price: $2.72000
In Stock: 28640
BUF600AP Specification
Specification
Part No
BUF600AP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Burr Brown
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Buffer
Number of Circuits
1
Output Type
-
Slew Rate
3400V/μs
Gain Bandwidth Product
-
-3db Bandwidth
650 MHz
Current - Input Bias
3.5 μA
Voltage - Input Offset
15 mV
Current - Supply
3mA
Current - Output / Channel
20 mA
Voltage - Supply Span (Min)
2.8 V
Voltage - Supply Span (Max)
12.6 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
BUF600AP PDF Datasheet
BUF600AP Related Parts
BUF03EJ
BUF03EJ
Analog Devices
IC BUFFER 1 CIRCUIT TO99
BUF04701AIDGS
BUF04701AIDGS
Texas Instruments
IC BUFFER 4 CIRCUIT 10VSSOP
BUF04701AIPW
BUF04701AIPW
Texas Instruments
BUFFER AMPLIFIER, 4 FUNC, PDSO14
BUF602ID
BUF602ID
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF602IDBVR
BUF602IDBVR
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDBVT
BUF602IDBVT
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDBVTG4
BUF602IDBVTG4
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDR
BUF602IDR
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF602IDRG4
BUF602IDRG4
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF634AIDDAR
BUF634AIDDAR
Texas Instruments
IC OPAMP GP 1 CIRC 8SOPWRPAD
BUF634AIDR
BUF634AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
BUF634AIDRBR
BUF634AIDRBR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SON
BUF600AP Compare Parts
  • BUF600AP vs BUF634UG4
  • BUF600AP vs BUF634U/2K5
  • BUF600AP vs BUF634U
  • BUF600AP vs BUF634TG3
  • BUF600AP vs BUF634T
  • BUF600AP vs BUF634PG4
  • BUF600AP vs BUF634P
  • BUF600AP vs BUF634FKTTTE3
  • BUF600AP vs BUF634FKTTT
  • BUF600AP vs BUF634F/500E3
  • BUF600AP vs BUF634F/500
  • BUF600AP vs BUF634F
  • BUF600AP vs BUF634AIDRBR
  • BUF600AP vs BUF634AIDR
  • BUF600AP vs BUF634AIDDAR
  • BUF600AP vs BUF602IDRG4
  • BUF600AP vs BUF602IDR
  • BUF600AP vs BUF602IDBVTG4
  • BUF600AP vs BUF602IDBVT
  • BUF600AP vs BUF602IDBVR
  • BUF600AP vs BUF602ID
  • BUF600AP vs BUF04701AIPW
  • BUF600AP vs BUF04701AIDGS
  • BUF600AP vs BUF03EJ
  • BUF600AP vs BUF03BIFJ
  • BUF600AP vs BUF04701AIPW
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.