☰
BUF04701AIDGS
BUF04701AIDGS
Active
Description:  IC BUFFER 4 CIRCUIT 10VSSOP
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 49280
BUF04701AIDGS vs BUF634U
Series
-
-
Packaging
Bulk
Tube
Status
Active
Not For New Designs
Amplifier Type
Buffer
Buffer
Number of Circuits
4
1
Output Type
Rail-to-Rail
-
Slew Rate
10V/μs
2000V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
8 MHz
180 MHz
Current - Input Bias
1 pA
5 μA
Voltage - Input Offset
1.5 mV
30 mV
Current - Supply
1.1mA (x4 Channels)
15mA
Current - Output / Channel
32 mA
250 mA
Voltage - Supply Span (Min)
3.5 V
4.5 V
Voltage - Supply Span (Max)
12 V
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
10-VSSOP
8-SOIC