☰
BUF634U
BUF634U
Not For New Designs
Description:  IC BUFFER 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   BUF634U Datasheet
History Price: $20.70000
In Stock: 47920
BUF634U Specification
Specification
Part No
BUF634U
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Buffer
Number of Circuits
1
Output Type
-
Slew Rate
2000V/μs
Gain Bandwidth Product
-
-3db Bandwidth
180 MHz
Current - Input Bias
5 μA
Voltage - Input Offset
30 mV
Current - Supply
15mA
Current - Output / Channel
250 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
BUF634U Related Parts
BUF03EJ
BUF03EJ
Analog Devices
IC BUFFER 1 CIRCUIT TO99
BUF04701AIDGS
BUF04701AIDGS
Texas Instruments
IC BUFFER 4 CIRCUIT 10VSSOP
BUF04701AIPW
BUF04701AIPW
Texas Instruments
BUFFER AMPLIFIER, 4 FUNC, PDSO14
BUF602ID
BUF602ID
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF602IDBVR
BUF602IDBVR
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDBVT
BUF602IDBVT
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDBVTG4
BUF602IDBVTG4
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDR
BUF602IDR
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF602IDRG4
BUF602IDRG4
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF634AIDDAR
BUF634AIDDAR
Texas Instruments
IC OPAMP GP 1 CIRC 8SOPWRPAD
BUF634AIDR
BUF634AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
BUF634AIDRBR
BUF634AIDRBR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SON
BUF634U Description
The Texas Instruments BUF634U is a high-speed, high-current buffer designed for a variety of applications, including signal buffering, driving capacitive loads, and interfacing between different circuit stages. This device is particularly well-suited for applications requiring low distortion and high linearity, making it ideal for audio and video signal processing.

## Key Features

1. High Output Current: The BUF634U can deliver up to 250 mA of output current, making it capable of driving heavy loads without significant voltage drop or distortion.

2. Wide Supply Voltage Range: It operates with a supply voltage range from ±2.5V to ±15V, allowing for flexibility in various circuit designs.

3. Low Output Impedance: The output impedance is very low, typically around 0.1 ohms, which helps in maintaining signal integrity when driving capacitive loads.

4. High Slew Rate: The BUF634U features a high slew rate of 30 V/µs, enabling it to handle fast-changing signals without distortion.

5. Low Total Harmonic Distortion (THD): The device exhibits low THD, typically around 0.0005%, ensuring high fidelity in audio applications.

6. High Bandwidth: The BUF634U has a bandwidth of 100 MHz at a gain of 1, making it suitable for high-frequency applications.

7. Thermal Shutdown Protection: The device includes thermal shutdown features to protect against overheating, enhancing reliability in demanding applications.

8. Single-Supply Operation: It can be operated from a single supply, which simplifies the design and reduces the number of required components.

## Specifications

- Supply Voltage (V+ to V-): ±2.5V to ±15V
- Output Current: 250 mA (maximum)
- Input Voltage Range: ±15V (maximum)
- Slew Rate: 30 V/µs
- Gain Bandwidth Product: 100 MHz
- Total Harmonic Distortion (THD): 0.0005% (typical)
- Input Impedance: 1 MΩ (typical)
- Output Impedance: 0.1 Ω (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Common Mode Rejection Ratio (CMRR): 100 dB (typical)
- Operating Temperature Range: -40°C to +85°C

## Applications

The BUF634U is widely used in various applications, including:

- Audio Equipment: For buffering audio signals to ensure high fidelity and low distortion.
- Video Signal Processing: To drive video signals with minimal degradation.
- Data Acquisition Systems: For interfacing sensors and other components with high-speed data converters.
- Instrumentation: In measurement and testing equipment where signal integrity is critical.

## Package Options

The BUF634U is available in several package types, including:

- SOIC-8: A small outline integrated circuit package that is suitable for surface mount applications.
- TSSOP-8: A thin shrink small outline package that offers a smaller footprint for space-constrained designs.

## Conclusion

The Texas Instruments BUF634U is a versatile and high-performance buffer that meets the demands of modern electronic applications. Its combination of high output current, low distortion, and wide bandwidth makes it an excellent choice for audio, video, and data acquisition systems. With its robust specifications and features, the BUF634U is a reliable component for engineers looking to enhance signal integrity in their designs.
BUF634U Compare Parts
  • BUF634U vs BUF634UG4
  • BUF634U vs BUF634U/2K5
  • BUF634U vs BUF634TG3
  • BUF634U vs BUF634T
  • BUF634U vs BUF634PG4
  • BUF634U vs BUF634P
  • BUF634U vs BUF634FKTTTE3
  • BUF634U vs BUF634FKTTT
  • BUF634U vs BUF634F/500E3
  • BUF634U vs BUF634F/500
  • BUF634U vs BUF634F
  • BUF634U vs BUF634AIDRBR
  • BUF634U vs BUF634AIDR
  • BUF634U vs BUF634AIDDAR
  • BUF634U vs BUF602IDRG4
  • BUF634U vs BUF602IDR
  • BUF634U vs BUF602IDBVTG4
  • BUF634U vs BUF602IDBVT
  • BUF634U vs BUF602IDBVR
  • BUF634U vs BUF602ID
  • BUF634U vs BUF04701AIPW
  • BUF634U vs BUF04701AIDGS
  • BUF634U vs BUF03EJ
  • BUF634U vs BUF03BIFJ
  • BUF634U vs BUF600AP
  • BUF634U vs BUF04701AIPW
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.