☰
BUF04701AIPW
BUF04701AIPW
Active
Description:  BUFFER AMPLIFIER, 4 FUNC, PDSO14
Manufacturer:  Texas Instruments
History Price: $1.74000
In Stock: 35520
BUF04701AIPW vs BUF602IDBVT
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
-
Buffer
Number of Circuits
-
1
Output Type
-
-
Slew Rate
-
8000V/μs
Gain Bandwidth Product
-
1 GHz
-3db Bandwidth
-
-
Current - Input Bias
-
3 μA
Voltage - Input Offset
-
16 mV
Current - Supply
-
5.8mA
Current - Output / Channel
-
60 mA
Voltage - Supply Span (Min)
-
2.8 V
Voltage - Supply Span (Max)
-
12.6 V
Operating Temperature
-
-45 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
SC-74A, SOT-753
Supplier Device Package
-
SOT-23-5