☰
BUF602IDBVT
BUF602IDBVT
Active
Description:  IC BUFFER 1 CIRCUIT SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   BUF602IDBVT Datasheet
History Price: $3.15000
In Stock: 8000
BUF602IDBVT Specification
Specification
Part No
BUF602IDBVT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Buffer
Number of Circuits
1
Output Type
-
Slew Rate
8000V/μs
Gain Bandwidth Product
1 GHz
-3db Bandwidth
-
Current - Input Bias
3 μA
Voltage - Input Offset
16 mV
Current - Supply
5.8mA
Current - Output / Channel
60 mA
Voltage - Supply Span (Min)
2.8 V
Voltage - Supply Span (Max)
12.6 V
Operating Temperature
-45 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
BUF602IDBVT Related Parts
BUF03EJ
BUF03EJ
Analog Devices
IC BUFFER 1 CIRCUIT TO99
BUF04701AIDGS
BUF04701AIDGS
Texas Instruments
IC BUFFER 4 CIRCUIT 10VSSOP
BUF04701AIPW
BUF04701AIPW
Texas Instruments
BUFFER AMPLIFIER, 4 FUNC, PDSO14
BUF602ID
BUF602ID
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF602IDBVR
BUF602IDBVR
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDBVTG4
BUF602IDBVTG4
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDR
BUF602IDR
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF602IDRG4
BUF602IDRG4
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF634AIDDAR
BUF634AIDDAR
Texas Instruments
IC OPAMP GP 1 CIRC 8SOPWRPAD
BUF634AIDR
BUF634AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
BUF634AIDRBR
BUF634AIDRBR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SON
BUF634F
BUF634F
Texas Instruments
IC BUFFER 1 CIRC DDPAK/TO263-5
BUF602IDBVT Description

The Texas Instruments BUF602IDBVT is a high-speed, high-current, voltage buffer designed for applications requiring high output drive capabilities and low distortion. It is particularly suitable for driving capacitive loads, interfacing with A/D converters, and serving as a line driver for various analog signals. The BUF602 provides superior performance in terms of bandwidth, slew rate, and output current capability, making it a valuable component in both consumer and professional electronic systems.

## Key Specifications

1. General Characteristics:
- Type: Voltage buffer (unity gain)
- Configuration: Single-ended output
- Package Type: DBV (SOT-23-5)

2. Supply Voltage:
- The BUF602 operates over a wide supply voltage range of ±4.5V to ±15V, allowing for flexibility in various applications.

3. Output Current:
- The device can deliver a maximum output current of ±200 mA, enabling it to drive low-impedance loads without significant voltage drop.

4. Bandwidth:
- The BUF602 features a gain bandwidth product (GBW) of approximately 40 MHz, ensuring high-speed signal transmission with minimal phase delay.

5. Slew Rate:
- The slew rate is typically around 10 V/µs, which is essential for accurately reproducing fast-changing signals without distortion.

6. Input Impedance:
- The input impedance is very high, around 10 MΩ, allowing it to interface seamlessly with a wide range of sources without loading them down.

7. Output Impedance:
- The output impedance is low, typically around 0.5 Ω, ensuring minimal voltage drop across the load.

8. Total Harmonic Distortion (THD):
- The BUF602 exhibits low total harmonic distortion, typically less than 0.05% at 1 kHz, making it suitable for high-fidelity audio applications.

9. Common Mode Range:
- The common-mode input voltage range extends from -0.1V to V+ - 2V, which provides ample margin for various signal conditions.

10. Power Consumption:
- The quiescent current is approximately 5 mA per channel, which is low enough to be suitable for battery-operated devices.

## Features

- Low Noise Operation: The BUF602 is designed for minimal noise interference, making it ideal for sensitive applications, such as audio and instrumentation.

- Thermal Shutdown Protection: Built-in thermal shutdown protection helps prevent damage due to overheating, ensuring reliability in extended use.

- Fast Recovery: The BUF602 has a fast recovery time, which is critical in applications requiring quick signal transitions.

- Ease of Use: With its low distortion and high linearity, the BUF602 can be easily integrated into various circuit designs without the need for extensive adjustments.

## Applications

The BUF602IDBVT is widely used in several applications, including:

1. Audio Equipment: Used in preamplifiers and audio signal processing to drive speakers and maintain sound fidelity.

2. Data Acquisition Systems: Ideal for interfacing with A/D converters and driving their inputs without loading effects.

3. Signal Conditioning: Employed in instrumentation to buffer and condition analog signals for further processing.

4. Active Filters: Can be utilized in active filter designs where high current output is required.

5. Video Amplification: Suitable for video signal applications, providing the necessary drive for high-definition video transmission.

## Conclusion

The Texas Instruments BUF602IDBVT is a robust voltage buffer that excels in high-speed and high-current applications. Its combination of high output drive capability, low distortion, and wide bandwidth makes it an ideal choice for various electronic designs. Whether used in audio systems, data acquisition, or signal processing applications, the BUF602 provides reliable performance that meets the demanding requirements of modern electronics. Its thermal protection, low noise, and ease of integration further enhance its appeal to engineers and designers seeking high-quality solutions for their projects.
BUF602IDBVT Compare Parts
  • BUF602IDBVT vs BUF634UG4
  • BUF602IDBVT vs BUF634U/2K5
  • BUF602IDBVT vs BUF634U
  • BUF602IDBVT vs BUF634TG3
  • BUF602IDBVT vs BUF634T
  • BUF602IDBVT vs BUF634PG4
  • BUF602IDBVT vs BUF634P
  • BUF602IDBVT vs BUF634FKTTTE3
  • BUF602IDBVT vs BUF634FKTTT
  • BUF602IDBVT vs BUF634F/500E3
  • BUF602IDBVT vs BUF634F/500
  • BUF602IDBVT vs BUF634F
  • BUF602IDBVT vs BUF634AIDRBR
  • BUF602IDBVT vs BUF634AIDR
  • BUF602IDBVT vs BUF634AIDDAR
  • BUF602IDBVT vs BUF602IDRG4
  • BUF602IDBVT vs BUF602IDR
  • BUF602IDBVT vs BUF602IDBVTG4
  • BUF602IDBVT vs BUF602IDBVR
  • BUF602IDBVT vs BUF602ID
  • BUF602IDBVT vs BUF04701AIPW
  • BUF602IDBVT vs BUF04701AIDGS
  • BUF602IDBVT vs BUF03EJ
  • BUF602IDBVT vs BUF03BIFJ
  • BUF602IDBVT vs BUF600AP
  • BUF602IDBVT vs BUF04701AIPW
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.