☰
BUF06704AIPWP
BUF06704AIPWP
Obsolete
Description:  IC AMP TFT-LCD 16HTSSOP
Manufacturer:  Texas Instruments
History Price: $0.67000
In Stock: 27920
BUF06704AIPWP vs BUF20800AIDCPR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Applications
TFT-LCD Panels:Gamma Buffer
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
6
18
-3db Bandwidth
1 MHz
-
Slew Rate
1.6V/μs
-
Current - Supply
5 mA
18 mA
Current - Output / Channel
-
45 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 18V
7V ~ 18V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-PowerTSSOP (0.173", 4.40mm Width)
38-PowerTFSOP (0.173", 4.40mm Width)
Supplier Device Package
16-HTSSOP
38-HTSSOP