☰
BUF20800AIDCPR
BUF20800AIDCPR
Active
Description:  IC AMP TFT-LCD 38HTSSOP
Manufacturer:  Texas Instruments
History Price: $6.55000
In Stock: 37120
BUF20800AIDCPR Specification
Specification
Part No
BUF20800AIDCPR
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Number of Circuits
18
-3db Bandwidth
-
Slew Rate
-
Current - Supply
18 mA
Current - Output / Channel
45 mA
Voltage - Supply, Single/Dual (?
7V ~ 18V
Mounting Type
Surface Mount
Package / Case
38-PowerTFSOP (0.173", 4.40mm Width)
Supplier Device Package
38-HTSSOP
BUF20800AIDCPR Related Parts
BUF01900AIDRCR
BUF01900AIDRCR
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01900AIDRCT
BUF01900AIDRCT
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01900AIPW
BUF01900AIPW
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01900AIPWR
BUF01900AIPWR
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01901AIDRCR
BUF01901AIDRCR
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01901AIDRCT
BUF01901AIDRCT
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01901AIPW
BUF01901AIPW
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01901AIPWG4
BUF01901AIPWG4
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01901AIPWR
BUF01901AIPWR
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF04701AIDGSR
BUF04701AIDGSR
Texas Instruments
IC AMP TFT-LCD 10VSSOP
BUF04701AIPWR
BUF04701AIPWR
Texas Instruments
IC AMP TFT-LCD 14TSSOP
BUF04701AIPWRG4
BUF04701AIPWRG4
Texas Instruments
IC AMP BUFF CMOS R-R I/O 14TSSOP
BUF20800AIDCPR Description
The Texas Instruments BUF20800AIDCPR is a high-performance, low-noise operational amplifier (op-amp) designed for precision applications requiring minimal distortion and superior signal integrity. It is especially suited for professional audio equipment, instrumentation, and other sensitive analog circuits where high accuracy and low noise are critical.

## Key Features

* High Slew Rate: The BUF20800AIDCPR offers a high slew rate of 30 V/µs, which enables it to respond quickly to fast-changing signals, making it ideal for applications that require high-speed signal processing.
* Low Noise Performance: The op-amp features a very low input noise density of 1.2 nV/√Hz at 1 kHz, ensuring minimal noise contribution in high-fidelity applications, such as audio amplifiers and precision measurement systems.
* Low Total Harmonic Distortion (THD): It exhibits exceptionally low THD, typically less than 0.00005%, making it ideal for high-accuracy applications where signal integrity is paramount.
* Wide Supply Voltage Range: The BUF20800AIDCPR operates over a wide supply voltage range from ±2.25V to ±18V, providing flexibility in various power supply configurations and offering high versatility for different systems.
* Rail-to-Rail Input and Output: The device features rail-to-rail input and output, allowing it to operate with input and output signals that can range from the negative rail to the positive rail, maximizing the usable voltage swing in low-voltage systems.
* Low Input Bias Current: The op-amp has a low input bias current, which minimizes the effects of bias current on the circuit, contributing to improved accuracy in high-impedance applications.
* Low Offset Voltage: It features a low input offset voltage, typically around 50 µV, ensuring precise signal amplification with minimal error, even in sensitive measurement and audio applications.

## Electrical Characteristics

* Supply Voltage Range: The BUF20800AIDCPR can operate with a dual supply voltage range from ±2.25V to ±18V, or a single supply voltage range from 4.5V to 36V, making it suitable for a wide range of designs.
* Input Voltage Range: It has a wide input voltage range that extends to the supply rails, enabling it to handle signals that span the entire operating voltage range, making it suitable for low-voltage designs.
* Output Voltage Swing: The output voltage swing is typically from (V– + 0.1V) to (V+ – 0.1V), which ensures a near-rail-to-rail output for maximum signal range and efficiency.
* Input Noise Density: The op-amp’s low noise density of 1.2 nV/√Hz at 1 kHz ensures minimal noise introduction into the signal, especially important in audio and sensitive instrumentation applications.
* Slew Rate: With a slew rate of 30 V/µs, the BUF20800AIDCPR can handle fast transients and high-speed signals without significant distortion or lag.
* Total Harmonic Distortion (THD): The BUF20800AIDCPR delivers low total harmonic distortion, typically less than 0.00005%, which is crucial for maintaining signal fidelity in audio and other high-accuracy systems.
* Input Offset Voltage: The typical input offset voltage is 50 µV, ensuring high-accuracy signal amplification with minimal offset errors.
* Power Consumption: The device has a typical supply current of around 3 mA, making it suitable for applications where low power consumption is important without sacrificing performance.

## Applications

* Professional Audio Systems: The BUF20800AIDCPR is particularly well-suited for audio signal amplification in high-end audio systems, mixers, and amplifiers, thanks to its low noise, low distortion, and high slew rate.
* Precision Measurement Equipment: The op-amp’s high precision, low offset voltage, and low noise characteristics make it ideal for use in instrumentation and measurement devices that require accurate and stable signal processing.
* Active Filters: Its high slew rate and low distortion make it a good choice for active filters in audio processing, RF applications, and other signal conditioning circuits.
* Signal Conditioning: The BUF20800AIDCPR is used in signal conditioning circuits where signal integrity is crucial, such as in sensors, transducers, and other analog interfaces.
* High-Resolution DACs and ADCs: Its low noise and high-speed characteristics make it an excellent choice for buffering and amplifying the output of high-resolution digital-to-analog (DAC) and analog-to-digital (ADC) converters.

## Performance Advantages

* Low Noise: With a very low input noise density of 1.2 nV/√Hz at 1 kHz, the BUF20800AIDCPR is ideal for applications requiring minimal noise interference, such as high-fidelity audio and sensitive measurement systems.
* Fast Response: The high slew rate of 30 V/µs ensures that the op-amp can handle fast-changing signals, making it suitable for applications requiring rapid signal processing and high-speed operation.
* Precision Amplification: The low input offset voltage and low input bias current ensure that the BUF20800AIDCPR can provide highly accurate amplification, which is crucial in precision measurement and audio systems where signal integrity is paramount.
* Compact and Flexible: The BUF20800AIDCPR comes in a small 8-pin SOIC package, which is ideal for space-constrained designs, and is suitable for a wide variety of applications, from audio amplification to precision instrumentation.
* Rail-to-Rail Operation: The ability to drive signals close to the supply rails maximizes the usable voltage swing, providing greater flexibility in low-voltage designs and ensuring efficient use of power.

## Package Information

The BUF20800AIDCPR is housed in an 8-pin SOIC package, which provides a compact solution for integrating this op-amp into space-constrained systems. The package is designed for easy surface-mount assembly, making it well-suited for high-volume production.

## Conclusion

The Texas Instruments BUF20800AIDCPR is an exceptional operational amplifier designed for high-performance, low-noise, and low-distortion applications. With its high slew rate, low total harmonic distortion, low noise density, and wide supply voltage range, it is ideal for precision audio systems, instrumentation, active filters, and other applications where signal fidelity is crucial. The BUF20800AIDCPR provides a reliable, compact, and efficient solution for engineers designing high-quality, low-noise, and high-speed analog circuits.
BUF20800AIDCPR Compare Parts
  • BUF20800AIDCPR vs BUF20820AIDCPR
  • BUF20800AIDCPR vs BUF20800ATDCPRQ1
  • BUF20800AIDCPR vs BUF18830AIRGFT
  • BUF20800AIDCPR vs BUF18830AIRGFR
  • BUF20800AIDCPR vs BUF16821BIPWPR
  • BUF20800AIDCPR vs BUF16821AIPWPRQ1
  • BUF20800AIDCPR vs BUF16821AIPWPR
  • BUF20800AIDCPR vs BUF16820AIDAPR
  • BUF20800AIDCPR vs BUF12840AIRGET
  • BUF20800AIDCPR vs BUF12840AIRGER
  • BUF20800AIDCPR vs BUF12800AIPWPR
  • BUF20800AIDCPR vs BUF12800AIPWP
  • BUF20800AIDCPR vs BUF11705AIPWPR
  • BUF20800AIDCPR vs BUF11704AIPWPR
  • BUF20800AIDCPR vs BUF11704AIPWP
  • BUF20800AIDCPR vs BUF11702PWPRG4
  • BUF20800AIDCPR vs BUF11702PWPR
  • BUF20800AIDCPR vs BUF11702PWPG4
  • BUF20800AIDCPR vs BUF11702PWP
  • BUF20800AIDCPR vs BUF08832AIPWPR
  • BUF20800AIDCPR vs BUF08821BIPWPR
  • BUF20800AIDCPR vs BUF08821AIPWPR
  • BUF20800AIDCPR vs BUF08800AIPWPR
  • BUF20800AIDCPR vs BUF08630RGWT
  • BUF20800AIDCPR vs BUF08630RGWR
  • BUF20800AIDCPR vs BUF07704AIPWPR
  • BUF20800AIDCPR vs BUF07704AIPWP
  • BUF20800AIDCPR vs BUF07703PWPRG4
  • BUF20800AIDCPR vs BUF07703PWPR
  • BUF20800AIDCPR vs BUF07703PWP
  • BUF20800AIDCPR vs BUF07702PWPRG4
  • BUF20800AIDCPR vs BUF07702PWPR
  • BUF20800AIDCPR vs BUF07702PWPG4
  • BUF20800AIDCPR vs BUF07702PWP
  • BUF20800AIDCPR vs BUF06704AIPWPRG4
  • BUF20800AIDCPR vs BUF06704AIPWPR
  • BUF20800AIDCPR vs BUF06704AIPWP
  • BUF20800AIDCPR vs BUF06703PWR
  • BUF20800AIDCPR vs BUF06703PWG4
  • BUF20800AIDCPR vs BUF06703PW
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much