☰
BUF07703PWP
BUF07703PWP
Obsolete
Description:  IC AMP TFT-LCD 20HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   BUF07703PWP Datasheet
History Price: $0.68000
In Stock: 42780
BUF07703PWP vs BUF12840AIRGET
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Applications
TFT-LCD Panels:Gamma Buffer, VCOM Driver
TFT-LCD Panels:VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
6
12
-3db Bandwidth
800 kHz
-
Slew Rate
1V/μs
-
Current - Supply
1.7 mA
-
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
4.5V ~ 16V
9V ~ 20V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-PowerTSSOP (0.173", 4.40mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
20-HTSSOP
24-VQFN (4x4)