☰
BUF12840AIRGET
BUF12840AIRGET
Active
Description:  IC AMP TFT-LCD 24VQFN
Manufacturer:  Texas Instruments
History Price: $6.23000
In Stock: 35280
BUF12840AIRGET Specification
Specification
Part No
BUF12840AIRGET
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
TFT-LCD Panels:VCOM Driver
Output Type
Rail-to-Rail
Number of Circuits
12
-3db Bandwidth
-
Slew Rate
-
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply, Single/Dual (?
9V ~ 20V
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
BUF12840AIRGET Related Parts
BUF01900AIDRCR
BUF01900AIDRCR
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01900AIDRCT
BUF01900AIDRCT
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01900AIPW
BUF01900AIPW
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01900AIPWR
BUF01900AIPWR
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01901AIDRCR
BUF01901AIDRCR
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01901AIDRCT
BUF01901AIDRCT
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01901AIPW
BUF01901AIPW
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01901AIPWG4
BUF01901AIPWG4
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01901AIPWR
BUF01901AIPWR
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF04701AIDGSR
BUF04701AIDGSR
Texas Instruments
IC AMP TFT-LCD 10VSSOP
BUF04701AIPWR
BUF04701AIPWR
Texas Instruments
IC AMP TFT-LCD 14TSSOP
BUF04701AIPWRG4
BUF04701AIPWRG4
Texas Instruments
IC AMP BUFF CMOS R-R I/O 14TSSOP
BUF12840AIRGET Compare Parts
  • BUF12840AIRGET vs BUF20820AIDCPR
  • BUF12840AIRGET vs BUF20800ATDCPRQ1
  • BUF12840AIRGET vs BUF20800AIDCPR
  • BUF12840AIRGET vs BUF18830AIRGFT
  • BUF12840AIRGET vs BUF18830AIRGFR
  • BUF12840AIRGET vs BUF16821BIPWPR
  • BUF12840AIRGET vs BUF16821AIPWPRQ1
  • BUF12840AIRGET vs BUF16821AIPWPR
  • BUF12840AIRGET vs BUF16820AIDAPR
  • BUF12840AIRGET vs BUF12840AIRGER
  • BUF12840AIRGET vs BUF12800AIPWPR
  • BUF12840AIRGET vs BUF12800AIPWP
  • BUF12840AIRGET vs BUF11705AIPWPR
  • BUF12840AIRGET vs BUF11704AIPWPR
  • BUF12840AIRGET vs BUF11704AIPWP
  • BUF12840AIRGET vs BUF11702PWPRG4
  • BUF12840AIRGET vs BUF11702PWPR
  • BUF12840AIRGET vs BUF11702PWPG4
  • BUF12840AIRGET vs BUF11702PWP
  • BUF12840AIRGET vs BUF08832AIPWPR
  • BUF12840AIRGET vs BUF08821BIPWPR
  • BUF12840AIRGET vs BUF08821AIPWPR
  • BUF12840AIRGET vs BUF08800AIPWPR
  • BUF12840AIRGET vs BUF08630RGWT
  • BUF12840AIRGET vs BUF08630RGWR
  • BUF12840AIRGET vs BUF07704AIPWPR
  • BUF12840AIRGET vs BUF07704AIPWP
  • BUF12840AIRGET vs BUF07703PWPRG4
  • BUF12840AIRGET vs BUF07703PWPR
  • BUF12840AIRGET vs BUF07703PWP
  • BUF12840AIRGET vs BUF07702PWPRG4
  • BUF12840AIRGET vs BUF07702PWPR
  • BUF12840AIRGET vs BUF07702PWPG4
  • BUF12840AIRGET vs BUF07702PWP
  • BUF12840AIRGET vs BUF06704AIPWPRG4
  • BUF12840AIRGET vs BUF06704AIPWPR
  • BUF12840AIRGET vs BUF06704AIPWP
  • BUF12840AIRGET vs BUF06703PWR
  • BUF12840AIRGET vs BUF06703PWG4
  • BUF12840AIRGET vs BUF06703PW
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much