Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Texas Instruments BUF07703PWP
BUF07703PWP
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP TFT-LCD 20HTSSOP
Manufacturer:
Texas Instruments
Datasheet:
BUF07703PWP Datasheet
History Price: $0.68000
In Stock: 29760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BUF07703PWP vs BUF20800AIDCPR
Part No
BUF07703PWP
BUF20800AIDCPR
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Applications
TFT-LCD Panels:Gamma Buffer, VCOM Driver
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
6
18
-3db Bandwidth
800 kHz
-
Slew Rate
1V/μs
-
Current - Supply
1.7 mA
18 mA
Current - Output / Channel
-
45 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 16V
7V ~ 18V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-PowerTSSOP (0.173", 4.40mm Width)
38-PowerTFSOP (0.173", 4.40mm Width)
Supplier Device Package
20-HTSSOP
38-HTSSOP