☰
BUF12840AIRGET
BUF12840AIRGET
Active
Description:  IC AMP TFT-LCD 24VQFN
Manufacturer:  Texas Instruments
History Price: $6.23000
In Stock: 35280
BUF12840AIRGET vs BUF07702PWP
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Applications
TFT-LCD Panels:VCOM Driver
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
12
6
-3db Bandwidth
-
1 MHz
Slew Rate
-
1V/μs
Current - Supply
-
2.5 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
9V ~ 20V
4.5V ~ 16V
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-VQFN (4x4)
20-HTSSOP