☰
BUF20800AIDCPR
BUF20800AIDCPR
Active
Description:  IC AMP TFT-LCD 38HTSSOP
Manufacturer:  Texas Instruments
History Price: $6.55000
In Stock: 37120
BUF20800AIDCPR vs BUF07704AIPWP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Not For New Designs
Applications
TFT-LCD Panels:Gamma Buffer, VCOM Driver
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
18
6
-3db Bandwidth
-
1 MHz
Slew Rate
-
1.6V/μs
Current - Supply
18 mA
5 mA
Current - Output / Channel
45 mA
-
Voltage - Supply, Single/Dual (?
7V ~ 18V
4.5V ~ 18V
Mounting Type
Surface Mount
Surface Mount
Package / Case
38-PowerTFSOP (0.173", 4.40mm Width)
20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
38-HTSSOP
20-HTSSOP