Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments BUF602IDBVR
BUF602IDBVR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC BUFFER 1 CIRCUIT SOT23-5
Manufacturer:
Texas Instruments
Datasheet:
BUF602IDBVR Datasheet
History Price: $1.40400
In Stock: 27640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BUF602IDBVR vs BUF634AIDR
Part No
BUF602IDBVR
BUF634AIDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Buffer
General Purpose
Number of Circuits
1
1
Output Type
-
Push-Pull
Slew Rate
8000V/μs
3750V/μs
Gain Bandwidth Product
1 GHz
-
-3db Bandwidth
-
210 MHz
Current - Input Bias
3 μA
30 nA
Voltage - Input Offset
16 mV
36 mV
Current - Supply
5.8mA
8.5mA
Current - Output / Channel
60 mA
250 mA
Voltage - Supply Span (Min)
2.8 V
4.5 V
Voltage - Supply Span (Max)
12.6 V
36 V
Operating Temperature
-45 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
8-SOIC