☰
BUF634AIDR
BUF634AIDR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   BUF634AIDR Datasheet
History Price: $4.19000
In Stock: 23600
BUF634AIDR Specification
Specification
Part No
BUF634AIDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Push-Pull
Slew Rate
3750V/μs
Gain Bandwidth Product
-
-3db Bandwidth
210 MHz
Current - Input Bias
30 nA
Voltage - Input Offset
36 mV
Current - Supply
8.5mA
Current - Output / Channel
250 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
BUF634AIDR Related Parts
BUF03EJ
BUF03EJ
Analog Devices
IC BUFFER 1 CIRCUIT TO99
BUF04701AIDGS
BUF04701AIDGS
Texas Instruments
IC BUFFER 4 CIRCUIT 10VSSOP
BUF04701AIPW
BUF04701AIPW
Texas Instruments
BUFFER AMPLIFIER, 4 FUNC, PDSO14
BUF602ID
BUF602ID
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF602IDBVR
BUF602IDBVR
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDBVT
BUF602IDBVT
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDBVTG4
BUF602IDBVTG4
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDR
BUF602IDR
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF602IDRG4
BUF602IDRG4
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF634AIDDAR
BUF634AIDDAR
Texas Instruments
IC OPAMP GP 1 CIRC 8SOPWRPAD
BUF634AIDRBR
BUF634AIDRBR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SON
BUF634F
BUF634F
Texas Instruments
IC BUFFER 1 CIRC DDPAK/TO263-5
BUF634AIDR Description
The Texas Instruments BUF634AIDR is a high-speed, high-current buffer amplifier widely used in applications requiring fast signal processing, high output drive capabilities, and low distortion. This versatile buffer is designed to enhance the performance of operational amplifiers (op-amps) by providing additional current drive and isolating capacitive loads. Below is a comprehensive overview of the BUF634AIDR, including its specifications, features, and typical applications.

## 1. Overview

The BUF634AIDR is a high-speed buffer amplifier designed by Texas Instruments to provide a wide bandwidth and high slew rate while delivering significant output current. It is commonly used in high-performance audio systems, test and measurement equipment, and active filters where stability and precision are critical. The BUF634AIDR offers selectable operating modes to balance speed and power consumption, making it adaptable to various design requirements.

## 2. Key Specifications

- Device Type: High-Speed, High-Current Buffer Amplifier
- Part Number: BUF634AIDR
- Supply Voltage Range: ±2.5 V to ±18 V or 5 V to 36 V
- Output Current: 250 mA (continuous), up to 500 mA (peak)
- Quiescent Current: 1.5 mA (in low-bandwidth mode) to 15 mA (in high-bandwidth mode)
- Bandwidth: 30 MHz in low-bandwidth mode, 210 MHz in high-bandwidth mode
- Slew Rate: 2000 V/μs in high-bandwidth mode
- Input Voltage Range: ±15 V
- Input Bias Current: 2 µA (typical)
- Output Impedance: Less than 0.1 Ω
- Operating Temperature Range: -40 °C to +125 °C
- Package Type: SOIC-8 (Small Outline Integrated Circuit) package

## 3. Features

- High-Speed Operation: The BUF634AIDR provides a high bandwidth of up to 210 MHz and a slew rate of 2000 V/µs in high-bandwidth mode, making it ideal for applications requiring rapid signal response and high-frequency operation.

- High Current Drive Capability: This buffer amplifier can deliver a continuous output current of up to 250 mA and peak currents up to 500 mA, allowing it to drive heavy loads such as long cables, high-capacitance loads, and multiple channels.

- Selectable Bandwidth Modes: The device features a low-bandwidth mode (30 MHz) and a high-bandwidth mode (210 MHz). These modes can be selected using an external pin configuration, enabling a balance between power consumption and speed based on application needs.

- Wide Supply Voltage Range: The BUF634AIDR operates over a wide supply voltage range of ±2.5 V to ±18 V or 5 V to 36 V, providing flexibility in design and compatibility with various power supplies.

- Low Output Impedance: With an output impedance of less than 0.1 Ω, the buffer can effectively isolate the driving op-amp from capacitive loads, reducing the risk of oscillations and improving system stability.

- Thermal and Short-Circuit Protection: The buffer includes built-in protection features to prevent damage from excessive heat or output short circuits, enhancing the reliability and longevity of the device.

## 4. Applications

The BUF634AIDR is suited for a wide range of applications that require high-speed and high-current performance, including:

- High-Performance Audio Systems: The buffer amplifier is ideal for driving headphones or speaker outputs, providing high current and low distortion for superior audio quality.

- Test and Measurement Equipment: In precision test and measurement systems, the BUF634AIDR can drive heavy loads with high accuracy and low noise, making it suitable for signal buffering in oscilloscopes, function generators, and spectrum analyzers.

- Active Filters and Analog Signal Processing: The buffer’s wide bandwidth and high slew rate make it suitable for use in active filter designs, analog front ends, and signal conditioning circuits.

- Power Amplifiers and Motor Drivers: The high output current capability allows the BUF634AIDR to act as an intermediary stage in power amplifiers and motor drivers, where it can provide additional current drive to large inductive or capacitive loads.

- Cable Drivers and Line Drivers: With its low output impedance and high drive capabilities, the BUF634AIDR can effectively drive long transmission lines or heavy loads in communication systems.

## 5. Advantages

- High Drive Capability: The ability to deliver continuous currents of up to 250 mA and peak currents of up to 500 mA allows the BUF634AIDR to handle demanding loads, making it ideal for power-hungry applications.

- Flexibility with Selectable Bandwidth Modes: The buffer’s ability to switch between low and high bandwidth modes provides designers with the flexibility to choose between speed and power consumption based on their application requirements.

- Robust Performance at High Frequencies: With a bandwidth of up to 210 MHz, the BUF634AIDR is well-suited for high-frequency applications, ensuring clean and stable signal transmission.

- Ease of Integration: The device’s SOIC-8 package and wide supply voltage range allow for easy integration into existing designs, reducing the overall development time.

## 6. Summary

The Texas Instruments BUF634AIDR is a versatile high-speed buffer amplifier offering high current drive capabilities, wide bandwidth, and low output impedance. It is ideal for applications requiring fast signal processing, high output current, and reliable isolation between stages. The device’s selectable bandwidth modes provide flexibility to optimize speed and power consumption, making it a valuable component in various audio, communication, and industrial systems.

With its robust specifications and protection features, the BUF634AIDR serves as an essential building block in designs that demand high-performance buffering and signal conditioning. Its ability to handle heavy loads while maintaining stability and low distortion makes it a popular choice among engineers and designers looking for reliable and high-speed buffer solutions.
BUF634AIDR Compare Parts
  • BUF634AIDR vs BUF634UG4
  • BUF634AIDR vs BUF634U/2K5
  • BUF634AIDR vs BUF634U
  • BUF634AIDR vs BUF634TG3
  • BUF634AIDR vs BUF634T
  • BUF634AIDR vs BUF634PG4
  • BUF634AIDR vs BUF634P
  • BUF634AIDR vs BUF634FKTTTE3
  • BUF634AIDR vs BUF634FKTTT
  • BUF634AIDR vs BUF634F/500E3
  • BUF634AIDR vs BUF634F/500
  • BUF634AIDR vs BUF634F
  • BUF634AIDR vs BUF634AIDRBR
  • BUF634AIDR vs BUF634AIDDAR
  • BUF634AIDR vs BUF602IDRG4
  • BUF634AIDR vs BUF602IDR
  • BUF634AIDR vs BUF602IDBVTG4
  • BUF634AIDR vs BUF602IDBVT
  • BUF634AIDR vs BUF602IDBVR
  • BUF634AIDR vs BUF602ID
  • BUF634AIDR vs BUF04701AIPW
  • BUF634AIDR vs BUF04701AIDGS
  • BUF634AIDR vs BUF03EJ
  • BUF634AIDR vs BUF03BIFJ
  • BUF634AIDR vs BUF600AP
  • BUF634AIDR vs BUF04701AIPW
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.