☰
BUF602IDBVT
BUF602IDBVT
Active
Description:  IC BUFFER 1 CIRCUIT SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   BUF602IDBVT Datasheet
History Price: $3.15000
In Stock: 8000
BUF602IDBVT vs BUF634AIDDAR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Buffer
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
8000V/μs
3750V/μs
Gain Bandwidth Product
1 GHz
-
-3db Bandwidth
-
210 MHz
Current - Input Bias
3 μA
250 nA
Voltage - Input Offset
16 mV
36 mV
Current - Supply
5.8mA
8.5mA
Current - Output / Channel
60 mA
250 mA
Voltage - Supply Span (Min)
2.8 V
4.5 V
Voltage - Supply Span (Max)
12.6 V
36 V
Operating Temperature
-45 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
8-SO PowerPad