☰
BUF634AIDR
BUF634AIDR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   BUF634AIDR Datasheet
History Price: $4.19000
In Stock: 23600
BUF634AIDR vs BUF634PG4
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
Buffer
Number of Circuits
1
1
Output Type
Push-Pull
-
Slew Rate
3750V/μs
2000V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
210 MHz
180 MHz
Current - Input Bias
30 nA
5 μA
Voltage - Input Offset
36 mV
30 mV
Current - Supply
8.5mA
15mA
Current - Output / Channel
250 mA
250 mA
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP