Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments BUF634T
BUF634T
Not For New Designs
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC BUFFER 1 CIRCUIT TO220-5
Manufacturer:
Texas Instruments
Datasheet:
BUF634T Datasheet
History Price: $15.56000
In Stock: 11680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BUF634T vs BUF634PG4
Part No
BUF634T
BUF634PG4
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Not For New Designs
Obsolete
Amplifier Type
Buffer
Buffer
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2000V/μs
2000V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
180 MHz
180 MHz
Current - Input Bias
5 μA
5 μA
Voltage - Input Offset
30 mV
30 mV
Current - Supply
15mA
15mA
Current - Output / Channel
250 mA
250 mA
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-5
8-DIP (0.300", 7.62mm)
Supplier Device Package
TO-220-5
8-PDIP