☰
BUF634T
BUF634T
Not For New Designs
Description:  IC BUFFER 1 CIRCUIT TO220-5
Manufacturer:  Texas Instruments
Datasheet:   BUF634T Datasheet
History Price: $15.56000
In Stock: 11680
BUF634T Specification
Specification
Part No
BUF634T
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Buffer
Number of Circuits
1
Output Type
-
Slew Rate
2000V/μs
Gain Bandwidth Product
-
-3db Bandwidth
180 MHz
Current - Input Bias
5 μA
Voltage - Input Offset
30 mV
Current - Supply
15mA
Current - Output / Channel
250 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
TO-220-5
Supplier Device Package
TO-220-5
BUF634T Related Parts
BUF03EJ
BUF03EJ
Analog Devices
IC BUFFER 1 CIRCUIT TO99
BUF04701AIDGS
BUF04701AIDGS
Texas Instruments
IC BUFFER 4 CIRCUIT 10VSSOP
BUF04701AIPW
BUF04701AIPW
Texas Instruments
BUFFER AMPLIFIER, 4 FUNC, PDSO14
BUF602ID
BUF602ID
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF602IDBVR
BUF602IDBVR
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDBVT
BUF602IDBVT
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDBVTG4
BUF602IDBVTG4
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDR
BUF602IDR
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF602IDRG4
BUF602IDRG4
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF634AIDDAR
BUF634AIDDAR
Texas Instruments
IC OPAMP GP 1 CIRC 8SOPWRPAD
BUF634AIDR
BUF634AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
BUF634AIDRBR
BUF634AIDRBR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SON
BUF634T Description
The Texas Instruments BUF634T is a high-speed, high-current buffer amplifier designed for a variety of applications, including signal buffering, driving capacitive loads, and interfacing between different circuit stages. This device is particularly well-suited for applications requiring high bandwidth and low distortion, making it a popular choice in audio, video, and data acquisition systems.

## Key Features

1. High Output Current: The BUF634T can deliver a maximum output current of up to 250 mA, allowing it to drive heavy loads and maintain signal integrity even under demanding conditions.

2. Wide Supply Voltage Range: The device operates over a wide supply voltage range of ±2.5V to ±15V, providing flexibility for various circuit designs and power supply configurations.

3. High Speed: With a slew rate of 30 V/µs, the BUF634T is capable of handling fast-changing signals, making it suitable for high-frequency applications.

4. Low Distortion: The buffer amplifier features low total harmonic distortion (THD), typically around 0.01%, ensuring high fidelity in audio and video applications.

5. Low Noise: The BUF634T has a low input voltage noise density of 10 nV/√Hz, which is beneficial for applications requiring high signal-to-noise ratios.

6. Unity Gain Stability: The device is stable at unity gain, making it easy to implement in various configurations without the need for additional compensation.

7. Thermal Protection: The BUF634T includes thermal shutdown protection, which prevents damage due to overheating, ensuring reliable operation in high-power applications.

8. Package Options: The BUF634T is available in multiple package types, including the standard 8-pin SOIC and PDIP packages, allowing for easy integration into different circuit designs.

## Electrical Characteristics

- Output Current: 250 mA (maximum)
- Supply Voltage Range: ±2.5V to ±15V
- Slew Rate: 30 V/µs (typical)
- Total Harmonic Distortion (THD): 0.01% (typical)
- Input Voltage Noise Density: 10 nV/√Hz (typical)
- Gain Bandwidth Product: 100 MHz (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Types: SOIC-8, PDIP-8

## Applications

The BUF634T is suitable for a wide range of applications, including:

- Audio Amplifiers: Used in audio systems to buffer signals and drive speakers or other loads without distortion.
- Video Signal Processing: Ideal for buffering and driving video signals in high-definition applications.
- Data Acquisition Systems: Employed in data acquisition systems to interface between sensors and analog-to-digital converters (ADCs).
- Instrumentation: Used in instrumentation applications where high precision and low noise are critical.
- Capacitive Load Driving: Suitable for driving capacitive loads in various electronic circuits, ensuring signal integrity.

## Conclusion

The Texas Instruments BUF634T is a versatile and high-performance buffer amplifier that meets the demands of modern electronic applications. With its high output current capability, wide supply voltage range, and low distortion characteristics, it is an excellent choice for designers looking to implement reliable signal buffering and amplification solutions. Whether in audio, video, or data acquisition systems, the BUF634T provides the performance and reliability required for effective circuit design.
BUF634T Compare Parts
  • BUF634T vs BUF634UG4
  • BUF634T vs BUF634U/2K5
  • BUF634T vs BUF634U
  • BUF634T vs BUF634TG3
  • BUF634T vs BUF634PG4
  • BUF634T vs BUF634P
  • BUF634T vs BUF634FKTTTE3
  • BUF634T vs BUF634FKTTT
  • BUF634T vs BUF634F/500E3
  • BUF634T vs BUF634F/500
  • BUF634T vs BUF634F
  • BUF634T vs BUF634AIDRBR
  • BUF634T vs BUF634AIDR
  • BUF634T vs BUF634AIDDAR
  • BUF634T vs BUF602IDRG4
  • BUF634T vs BUF602IDR
  • BUF634T vs BUF602IDBVTG4
  • BUF634T vs BUF602IDBVT
  • BUF634T vs BUF602IDBVR
  • BUF634T vs BUF602ID
  • BUF634T vs BUF04701AIPW
  • BUF634T vs BUF04701AIDGS
  • BUF634T vs BUF03EJ
  • BUF634T vs BUF03BIFJ
  • BUF634T vs BUF600AP
  • BUF634T vs BUF04701AIPW
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.