☰
BUF634T
BUF634T
Not For New Designs
Description:  IC BUFFER 1 CIRCUIT TO220-5
Manufacturer:  Texas Instruments
Datasheet:   BUF634T Datasheet
History Price: $15.56000
In Stock: 11680
BUF634T vs BUF634UG4
Part No
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Not For New Designs
Discontinued
Amplifier Type
Buffer
Buffer
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2000V/μs
2000V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
180 MHz
180 MHz
Current - Input Bias
5 μA
5 μA
Voltage - Input Offset
30 mV
30 mV
Current - Supply
15mA
15mA
Current - Output / Channel
250 mA
250 mA
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-220-5
8-SOIC